location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE C5141FL backup storage media Blank data tape DLT 11,3 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5141FL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5141FL show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 15:52:50
The date of the most recent change of this product data-sheet in Icecat.
brochure (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Limited lifetime
Long product name HPE C5141FL backup storage media Blank data tape DLT 11,3 cm :
The long product name of HPE C5141FL backup storage media Blank data tape DLT 11,3 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DLTIV Prelabeled Cartridge 20 pack
More>>>
Short summary description HPE C5141FL backup storage media Blank data tape DLT 11,3 cm:
This short summary of the HPE C5141FL backup storage media Blank data tape DLT 11,3 cm data-sheet is auto-generated and uses the product title and the first six key specs.

HPE C5141FL, Blank data tape, DLT, 30 year(s), Black, 5 - 23 °C, 11,3 cm (4.45")

Long summary description HPE C5141FL backup storage media Blank data tape DLT 11,3 cm:
This is an auto-generated long summary of HPE C5141FL backup storage media Blank data tape DLT 11,3 cm based on the first three specs of the first five spec groups.

HPE C5141FL. Product type: Blank data tape, Media type: DLT, Tape life: 30 year(s). Size (imperial): 11,3 cm (4.45"), Tape size: 11,3 cm, Tape thickness: 8,8 µm. Dimensions (WxDxH): 113 x 4,3 x 81 mm, Tape width: 1,27 cm, Total storage capacity: 80 GB

Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)