location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 4000-C8 2880x1440dpi USB large format printer Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 4000-C8 Gretag Macbeth Eye One Display 2 (FineArt Edition)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C511001BZ
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 12 month On-Site-Service
Long product name Epson Stylus Pro 4000-C8 2880x1440dpi USB large format printer Colour :
The long product name of Epson Stylus Pro 4000-C8 2880x1440dpi USB large format printer Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 4000-C8 17" (A2+) High Speed 8 colour desktop Wide Format Inkjet Printer
More>>>
Epson Stylus Pro 4000-C8 2880x1440dpi USB large format printer Colour:
The official description of Epson Stylus Pro 4000-C8 2880x1440dpi USB large format printer Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylus Pro 4000-C8
17" (A2+) High Speed 8 colour desktop Wide Format Inkjet Printer

Reliable Epson Micro Piezo Technology 2880 x 1440 dpi resolution
Impressive combination of speed and quality
Epson Micro Piezo Technologies Epson Ultra Micro Dot, Variable-sized Droplet Technology
Epson UltraChrome 8-colour ink set, including light black ink, for superior photo prints and a wide colour gamut
Driver automatically switches between matte black and photo black ink, depending on media type selected
High capacity cartridges handle overnight or unattended printing
Easy to use and operate
Large backlit LCD panel for printer information
Image lightfastness in excess of 75 years
Standard USB 2.0 and FireWire connectivity
Mac and PC compatible
Optional Type B Ethernet network interface
Optional GrayBalancer software
Large format performance in a convenient desktop size

Short summary description Epson Stylus Pro 4000-C8 2880x1440dpi USB large format printer Colour:
This short summary of the Epson Stylus Pro 4000-C8 2880x1440dpi USB large format printer Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 4000-C8 2880x1440dpi USB, 2880 x 1440 DPI, USB Type-A, 32 MB, 52 dB, Japan, 59 W

Long summary description Epson Stylus Pro 4000-C8 2880x1440dpi USB large format printer Colour:
This is an auto-generated long summary of Epson Stylus Pro 4000-C8 2880x1440dpi USB large format printer Colour based on the first three specs of the first five spec groups.

Epson Stylus Pro 4000-C8 2880x1440dpi USB. Maximum resolution: 2880 x 1440 DPI. USB connector: USB Type-A. Internal memory: 32 MB, Sound pressure level (printing): 52 dB, Country of origin: Japan. Power consumption (typical): 59 W. Compatible operating systems: Macintosh 8.6.1/Macintosh OS X (10.1.3 or later) Microsoft Windows 98/NT4.0/2000/ME/XP

Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Copying
Colour copy capability
No
Scanning
Scanning *
No
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Firewire (IEEE 1394) ports
1
Performance
Internal memory
32 MB
Sound pressure level (printing)
52 dB
Country of origin
Japan
Power
Power consumption (typical)
59 W
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Macintosh 8.6.1/Macintosh OS X (10.1.3 or later) Microsoft Windows 98/NT4.0/2000/ME/XP
Weight & dimensions
Dimensions (WxDxH)
848 x 765 x 354 mm
Weight
38 kg
Packaging data
Package width
800 mm
Package depth
975 mm
Package height
570 mm
Package weight
55 kg
Logistics data
Quantity per pallet
3 pc(s)
Quantity per pack
1 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
185 cm
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
3 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
187 cm