location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression 1680 Flatbed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Expression 1680
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B138021GA
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression 1680 Flatbed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
Long product name Epson Expression 1680 Flatbed scanner :
The long product name of Epson Expression 1680 Flatbed scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expression 1680
More>>>
Epson Expression 1680 Flatbed scanner:
The official description of Epson Expression 1680 Flatbed scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A remarkable breakthrough in high quality imaging, the Epson Expression 1680 offers graphics professionals 1600 x 3200dpi optical resolution and true 48-bit colour. Optimised to consistently deliver enhanced colours, subtle highlights and sharp shadow detail, this scanner sets exceptional standards in quality, whilst maintaining Epson's dedication to ease of use and value for money.

Specifications:
-1600 x 3200dpi optical resolution with Epson Micro Step Drive
-True 48-bit colour scanning
-Epson MatrixCCD Technology for added quality and dynamic range at high speed
-Epson Dual Focus System
-Exceptional dynamic range - 3.6D
-USB, SCSI and optional IEEE-1394 (FireWire) connectivity
-High quality software bundle including SilverFast Ai5 with IT-8 calibration the professionals choice
-Quiet operation
-Optional Automatic Document Feeder

Short summary description Epson Expression 1680 Flatbed scanner:
This short summary of the Epson Expression 1680 Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression 1680, 216 x 297 mm, 48 bit, Flatbed scanner, CCD, Indonesia, 1 pc(s)

Long summary description Epson Expression 1680 Flatbed scanner:
This is an auto-generated long summary of Epson Expression 1680 Flatbed scanner based on the first three specs of the first five spec groups.

Epson Expression 1680. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Country of origin: Indonesia. Quantity per pack: 1 pc(s), Package width: 510 mm, Package depth: 670 mm

Scanning
Maximum scan size *
216 x 297 mm
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
510 mm
Package depth
670 mm
Package height
430 mm
Package weight
10,7 kg
System requirements
Minimum system requirements
USB /Adaptec SCSI port, VGA monitor (640x480)
Mac compatibility
Yes
Minimum RAM
32 MB
Minimum processor
Pentium
Compatible operating systems
Microsoft Windows 95/98, Apple MacOS 7, Apple MacOS 8.1, Microsoft Windows 2000 / NT4.0, Microsoft Windows Millennium Edition
Weight & dimensions
Weight
8 kg
Packaging content
Bundled software
Epson Twain Pro 2 driver for PC & Mac Epson Twain Pro 2 Network for Windows & Mac (Scan server software only available on PC) Batch Scanning, Auto locate, Auto exposure, Windows ICM, Windows sRGB, Macintosh ColorSync, Focus adjustment (Dual position), Multiple Marquees, Densitometer
Other features
I/O ports
1 x USB - mini-USB Type B 1 x SCSI - 50 pin HD D-Sub (HD-50)
Minimum system requirements for Macintosh
PowerPC/iMAC/G3/G4
Dimensions (WxDxH)
332 x 562 x 133 mm
Power requirements
220-240V
Logistics data
Quantity per pallet
6 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
144 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
144 cm
Brand Image Product code Product Stock Price from
Epson Perfection 4490 Photo Flatbed scanner Epson Perfection 4490 Photo Flatbed scanner
(show image)
B11B176011 Perfection 4490 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 4490 Photo Flatbed scanner Epson Perfection 4490 Photo Flatbed scanner
(show image)
B11B176021CE Epson Perfection 4490 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 4490 Photo Flatbed scanner Epson Perfection 4490 Photo Flatbed scanner
(show image)
B11B176021CN Perfection 4490 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 4490 Photo Flatbed scanner Epson Perfection 4490 Photo Flatbed scanner
(show image)
B11B176022 Perfection 4490 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 4490 Flatbed scanner Epson Perfection 4490 Flatbed scanner
(show image)
B11B176023 Perfection 4490 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression 1680 Pro Flatbed scanner 1600 x 3200 DPI Epson Expression 1680 Pro Flatbed scanner 1600 x 3200 DPI
(show image)
B11B138041GA Epson Expression 1680 Pro 0.00
(excl. VAT)
0 (incl. VAT)