location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R800 photo printer 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C550021CZ
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year Repair or Replace
Long product name Epson Stylus Photo R800 photo printer 5760 x 1440 DPI :
The long product name of Epson Stylus Photo R800 photo printer 5760 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Stylus Photo R800
More>>>
Epson Stylus Photo R800 photo printer 5760 x 1440 DPI:
The official description of Epson Stylus Photo R800 photo printer 5760 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Stylus Photo R800
The printer that brings photography out of the darkroom
The world of photography is changing. Now there's a printer that offers photographers a level of quality and flexibility that's more than a match for the lab or darkroom. The Epson Stylus Photo R800 is a desktop photo printing solution that produces supreme archival quality matte or gloss prints, while you retain all the creative control that makes your vision unique.
Key Features:
Outstanding quality and durability with Epson
UltraChrome Hi-Gloss pigment ink
Red and Blue Inks for increased colour gamut similar to Silver Halide adds life to sky, sea, sunsets and autumnal scenes
Borderless printing at popular photo print sizes up to A4
Outstanding photos, reprints and enlargements from a resolution up to 5760 x 1440 optimised dpi on suitable media
Capture the finest photo detail with a tiny 1.5 picolitre ink droplet
Epson Gloss Optimizer technology for fine tuning high-gloss prints
Eight individual cartridges for maximum efficiency Cyan, Magenta, Yellow, Red, Blue, Matte Black, Photo Black, Gloss Optimizer
Separate Matte and Photo Black cartridges
Archival Photographic Prints on Gloss and Matte Papers durability for over 80 years
Professional image cataloguing with high-resolution direct printing onto CD/DVD's
Advanced IEEE 1394 (FireWire) and USB 2.0
Hi-Speed connectivity

Short summary description Epson Stylus Photo R800 photo printer 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo R800 photo printer 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R800, 5760 x 1440 DPI

Long summary description Epson Stylus Photo R800 photo printer 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo R800 photo printer 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo R800. Maximum resolution: 5760 x 1440 DPI

Printing
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
USB
FireWire 400
Yes
System requirements
Minimum processor
Pentium III 500 Mhz
Minimum RAM
128 MB
System requirements
Minimum storage drive space
150 MB
Weight & dimensions
Weight
8 kg
Other features
Dimensions (WxDxH)
495 x 307 x 198 mm
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
17 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:17
Uk has collected 18 expert reviews for Epson Stylus Photo R800 photo printer 5760 x 1440 DPI and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
photo-i.co.uk
Updated:
2016-11-15 00:57:15
photo-is first ever review featured the Epson Stylus Photo 2100/2200, now 18 months down the line I am pleased to bring you the first review of the eagerly awaited R800 printer. The Epson Stylus Photo R800 is an A4 printer using UltraChrome pigmen...
Bottom line EPSON R800 printerPage 14. Full Product Specifications · EPSON Stylus Photo R800 Characteristics · A4 Black and Colour Inkjet Printer · Technology: EPSON MicroPiezoTM Print Head Configuration: 180 nozzles per colour (Photo Blac...
0%
goodgearguide.com.au
Updated:
2016-11-15 00:57:16
Using separate ink cartridges for each colour, the Epson STYLUS PHOTO R800 adds red and blue inks to the standard set of cyan, magenta and yellow inks; but it omits the light photo cyan and light photo magenta found in many six-colour photo printers. O...
80%
Zdnet.com.au
Updated:
2016-11-15 00:57:17
Like every other inkjet printer on the market, Epson dresses the Stylus Photo R800 in black and silver plastic. The input and output paper trays cleverly fold into the printer to minimise volume, and I really like that the top tray folds down into a re...
0%
Brand Image Product code Product Stock Price from
Epson Stylus SX620FW photo printer Inkjet 5760 x 1440 DPI Epson Stylus SX620FW photo printer Inkjet 5760 x 1440 DPI
(show image)
C11CB07305 Epson Stylus SX620FW 0.00
(excl. VAT)
0 (incl. VAT)