location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Optical Combi MI-2500X mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical Combi Mouse MI-2500X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14178
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Optical Combi MI-2500X mouse USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI
  • - USB Type-A + PS/2
  • - Buttons quantity: 5
Warranty: a two year manufacturers warranty
Long product name Trust Optical Combi MI-2500X mouse USB Type-A + PS/2 800 DPI :
The long product name of Trust Optical Combi MI-2500X mouse USB Type-A + PS/2 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optical Combi Mouse MI-2500X
More>>>
Trust Optical Combi MI-2500X mouse USB Type-A + PS/2 800 DPI:
The official description of Trust Optical Combi MI-2500X mouse USB Type-A + PS/2 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optical Combi Mouse MI-2500X
Ergonomically shaped 5 button optical mouse with scroll wheel
Optimized design for comfortable grip
High quality advanced optical sensor providing motion control with high precision (800 DPI)
Suitable for USB and PS/2 connections

Short summary description Trust Optical Combi MI-2500X mouse USB Type-A + PS/2 800 DPI:
This short summary of the Trust Optical Combi MI-2500X mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Optical Combi Mouse MI-2500X, Optical, USB Type-A + PS/2, 800 DPI

Long summary description Trust Optical Combi MI-2500X mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of Trust Optical Combi MI-2500X mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

Trust Optical Combi Mouse MI-2500X. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 5

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons quantity *
5
System requirements
Mac operating systems supported
No
Minimum processor
Pentium CPU
Minimum storage drive space
10 MB
System requirements
Minimum RAM
64 MB
Packaging data
Bundled software
CD-ROM with software
Other features
Special features
Microsoft Mouse, IntelliMouse & Windows 2000 5 button compatible Software included for programming scroll wheel & buttons Suitable for PS/2 & USB connections Fully Windows Plug & Play
Compatible operating systems
Windows 98, ME, 2000, XP
Mouse dimensions (WxDxH)
129 x 67 x 41 mm
Brand Image Product code Product Stock Price from
Microsoft

Microsoft Basic optical mouse USB Type-A + PS/2
(show image)
Q66-00032 Basic optical mouse 0.00
(excl. VAT)
0 (incl. VAT)
BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI
(show image)
9J.Q4088.C8G M800 White Combo OEM 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Basic optical 1pk OEM mouse USB Type-A + PS/2
(show image)
Q66-00031 Basic optical mouse 1pk OEM 0.00
(excl. VAT)
0 (incl. VAT)
Trust Optical Combi Tilt MI-2510T mouse USB Type-A + PS/2 800 DPI Trust Optical Combi Tilt MI-2510T mouse USB Type-A + PS/2 800 DPI
(show image)
14645 Optical Combi Tilt Mouse MI-2510T 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft D66-00076 mouse USB Type-A + PS/2 Optical
(show image)
D66-00076 D66-00076 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Muis notebook optical mouse USB Type-A + PS/2
(show image)
803GK35 Muis Microsoft notebook optical 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Basic optical , 5-Pack mouse USB Type-A + PS/2
(show image)
P58-00027 Basic optical mouse, 5-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical wheel grey ps2 Oem mouse PS/2 Logitech Optical wheel grey ps2 Oem mouse PS/2
(show image)
953686-0600 S96 Optical wheel mouse grey ps2 Oem 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical Black mouse PS/2 Logitech Optical Black mouse PS/2
(show image)
953688-0600 S96 Optical Mouse Black 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical Black OEM mouse PS/2 Logitech Optical Black OEM mouse PS/2
(show image)
953688-0600?KIT Optical Mouse Black OEM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 1 distributor(s)
Suomi 1 distributor(s)