location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Superior Glossy Laser Paper-150 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Gloss 150 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Superior Glossy Laser Paper-150 sht/A4/210 x 297 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6616A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160638782 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 11:53:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Jun 2012
Product end of life date
Bullet Points HP Superior Glossy Laser Paper-150 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Gloss 150 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser printing
  • - A4 (210x297 mm)
  • - 160 g/m²
  • - Finish type: Gloss
  • - 150 sheets
  • - White
Long product name HP Superior Glossy Laser Paper-150 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Gloss 150 sheets White :
The long product name of HP Superior Glossy Laser Paper-150 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Gloss 150 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

160 g/m², A4,210x297mm, 150sheet
More>>>
HP Superior Glossy Laser Paper-150 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Gloss 150 sheets White:
The official description of HP Superior Glossy Laser Paper-150 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Gloss 150 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Superior Laser Paper 160 Glossy-160 g/m²/A4/210 x297 mm/150 sht

- Sturdy, heavyweight paper for an impressive look and feel.
- Two-sided, glossy coating for exceptional photo quality.
- Consistent and reliable printing.

Short summary description HP Superior Glossy Laser Paper-150 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Gloss 150 sheets White:
This short summary of the HP Superior Glossy Laser Paper-150 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Gloss 150 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Superior Glossy Laser Paper-150 sht/A4/210 x 297 mm, Laser printing, A4 (210x297 mm), Gloss, 150 sheets, 160 g/m², White

Long summary description HP Superior Glossy Laser Paper-150 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Gloss 150 sheets White:
This is an auto-generated long summary of HP Superior Glossy Laser Paper-150 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Gloss 150 sheets White based on the first three specs of the first five spec groups.

HP Superior Glossy Laser Paper-150 sht/A4/210 x 297 mm. Recommended usage: Laser printing, Paper size: A4 (210x297 mm), Finish type: Gloss. Width: 309 mm, Depth: 218 mm, Height: 22 mm. Pallet weight: 265 g, Number of cartons per pallet: 30 pc(s), Number of layers per pallet: 3 pc(s). Quantity per pallet: 150 pc(s), Quantity per pack: 1 pc(s), Pallet dimensions (W x D x H): 1162 x 708 x 486 mm

Features
Recommended usage *
Laser printing
Paper size *
A4 (210x297 mm)
Finish type *
Gloss
Sheets per pack *
150 sheets
Product colour
White
Media weight *
160 g/m²
Weight
1,5 kg
Weight & dimensions
Width
309 mm
Depth
218 mm
Height
22 mm
Package width
309 mm
Package depth
218 mm
Package height
22 mm
Package weight
1,6 kg
Technical details
Number of cartons per pallet layer
10 pc(s)
Logistics data
Pallet weight
265 g
Number of cartons per pallet
30 pc(s)
Number of layers per pallet
3 pc(s)
Master (outer) case weight
8,1 g
Quantity per master (outer) case
5 pc(s)
Other features
Quantity per pallet
150 pc(s)
Pallet dimensions (W x D x H)
1162 x 708 x 486 mm
Pallet size (EU)
1162 x 708 x 486 mm
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Australia 1 distributor(s)