location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical Mouse MI-4500X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14180
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI Black
  • - RF Wireless
  • - Buttons quantity: 5
  • - AA
Warranty: a two year manufacturers warranty
Long product name Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI :
The long product name of Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Optical Mouse MI-4500X
More>>>
Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI:
The official description of Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Optical Mouse MI-4500X
Rechargeable wireless optical scroll-mouse with 5 buttons and ergonomic design
Including cradle for storing and recharging the mouse, even when the PC is turned off
High quality advanced optical sensor providing motion control with high precision (800 DPI)
Optimized design with rubber top layer for comfortable grip, including 2 convenient side buttons
Receiver integrated in cradle suitable for USB and PS/2 connections

Short summary description Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI:
This short summary of the Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Wireless Optical Mouse MI-4500X, Optical, RF Wireless, 800 DPI, Black

Long summary description Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI:
This is an auto-generated long summary of Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI based on the first three specs of the first five spec groups.

Trust Wireless Optical Mouse MI-4500X. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 5. Product colour: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons quantity *
5
Design
Product colour *
Black
Power
Battery type
AA
System requirements
Minimum processor
Pentium CPU
System requirements
Minimum storage drive space
10 MB
Minimum RAM
64 MB
Packaging data
Bundled software
CD-ROM with software
Other features
Special features
Battery low indicator integrated in scroll wheel 2 rechargeable AA batteries included Microsoft Mouse, IntelliMouse & Windows 2000 5 button compatible Fully Windows Plug & Play 27MHz wireless RF technology with a working distance of 1.5 meter
Compatible operating systems
Windows 98, ME, 2000 or XP
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:32:08
Uk has collected 2 expert reviews for Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Brand Image Product code Product Stock Price from
Trust Wireless Optical Tilt MI-4520T mouse RF Wireless 800 DPI Trust Wireless Optical Tilt MI-4520T mouse RF Wireless 800 DPI
(show image)
14646 Wireless Optical Tilt Mouse MI-4520T 0.00
(excl. VAT)
0 (incl. VAT)
Trust MI-5500X mouse Bluetooth Optical 800 DPI Trust MI-5500X mouse Bluetooth Optical 800 DPI
(show image)
14182 MI-5500X 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Mini MI-4800p mouse RF Wireless 800 DPI Trust Wireless Optical Mini MI-4800p mouse RF Wireless 800 DPI
(show image)
14520 Wireless Optical Mini Mouse MI-4800p 0.00
(excl. VAT)
0 (incl. VAT)
Trust MI-3500X mouse RF Wireless Optical 400 DPI Trust MI-3500X mouse RF Wireless Optical 400 DPI
(show image)
14179 MI-3500X 0.00
(excl. VAT)
0 (incl. VAT)
Trust MI-4100 mouse RF Wireless Optical 800 DPI Trust MI-4100 mouse RF Wireless Optical 800 DPI
(show image)
14301 MI-4100 0.00
(excl. VAT)
0 (incl. VAT)
MacMice

MacMice The BT mouse Bluetooth Optical
(show image)
MC320ZZ The Mouse BT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Optical for Notebooks - Onyx mouse RF Wireless Logitech Cordless Optical for Notebooks - Onyx mouse RF Wireless
(show image)
931372-0914 Cordless Optical Mouse for Notebooks - Onyx 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Wireless Notebook Optical mouse RF Wireless
(show image)
BZ4-00007 Wireless Notebook Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Wacom

Wacom Graphire Muis III classic mouse Bluetooth Optical 2000 DPI
(show image)
CTE-430/BO Muis Wacom Graphire III classic 0.00
(excl. VAT)
0 (incl. VAT)
BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI
(show image)
99.Q5088.C1D Mouse BMW M306 Opticl 3Btn RF USB Silver 0.00
(excl. VAT)
0 (incl. VAT)