location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-5840CN Inkjet A4 1200 x 6000 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-5840CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-5840CNBELGIE show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-5840CN Inkjet A4 1200 x 6000 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port
  • - Internal memory: 16 MB
  • - 9,9 kg
Warranty: One year (on-site) warranty
Long product name Brother MFC-5840CN Inkjet A4 1200 x 6000 DPI 20 ppm :
The long product name of Brother MFC-5840CN Inkjet A4 1200 x 6000 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-5840CN 6-in-1 Color Inkjet Multi-Function Center® (Fax/Print/Copy/Scan/PC Fax/PhotoCapture Center®)
More>>>
Brother MFC-5840CN Inkjet A4 1200 x 6000 DPI 20 ppm:
The official description of Brother MFC-5840CN Inkjet A4 1200 x 6000 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Network Ready Flatbed Colour Printer, Colour Fax, Colour Copier, Colour Scanner and Photocapture Centre
The MFC-5840CN is a high quality colour all-in-one, incorporating a flatbed scanner and ready for connection to a network. Suited to the home or small office, it offers the business or personal user efficient and easy to use technology to satisfy all communication needs.
- Up to 20ppm printing speed (monochrome)
- Up to 15ppm printing speed (colour)
- Up to 1200 x 6000dpi print resolution
- Network ready
- Up to 350 sheet paper capacity
- 33,600bps modem
- Up to 35 page automatic document feeder
- Up to 400 pages transmit/receive memory
- PC free copying
- Up to 1200 x 1200dpi copy resolution
- 25 - 400% reduction/enlargement ratio in 1% increments
- Scan directly to e-mail, image, OCR, file or card
- Up to 1200 x 2400dpi resolution (optical)
- Up to 19,200dpi resolution (interpolated)
- Print digital images directly from Smart Media, Compact Flash, Memory Stick, Memory Stick Pro, Secure Digital, xD Picture card

Short summary description Brother MFC-5840CN Inkjet A4 1200 x 6000 DPI 20 ppm:
This short summary of the Brother MFC-5840CN Inkjet A4 1200 x 6000 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-5840CN, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, Colour scanning, A4

Long summary description Brother MFC-5840CN Inkjet A4 1200 x 6000 DPI 20 ppm:
This is an auto-generated long summary of Brother MFC-5840CN Inkjet A4 1200 x 6000 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother MFC-5840CN. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
11 cpm
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Fax
Faxing *
Colour faxing
Modem speed
33,6 Kbit/s
Fax memory
400 pages
Fax broadcasting
150 locations
Auto reduction
Yes
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
350 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
16 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
26 W
Power consumption (PowerSave)
4 W
Power consumption (standby)
9,5 W
Weight & dimensions
Weight
9,9 kg
Packaging content
Bundled software
ScanSoft PaperPort 9.0SE ScanSoft OmniPage OCR (Windows) Presto! Pagemanager (Mac)
Other features
Networking features
10/100BaseTX Ethernet
Dimensions (WxDxH)
461 x 486 x 341 mm
Compatible operating systems
Windows 98(SE)/Me/2000/XP Mac DC 8.6-9.2 or DC X 10.2.4
All-in-one functions
Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
550 x 458 x 450 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:56:27
Uk has collected 6 expert reviews for Brother MFC-5840CN Inkjet A4 1200 x 6000 DPI 20 ppm and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
Zdnet.com.au
Updated:
2013-11-13 04:56:26
Unfortunately, the MFC-5840cn suffers from homely looks, claptrap input trays, sluggish print speeds, and poor-quality prints and scans, making it a dubious business investment if youre impatient and want crisp output. For a small office that can get...
0%
goodgearguide.com.au
Updated:
2013-11-13 04:56:26
Priced quite modestly, the Brother MFC-5840CN offers a host of features perfect for office tasks. Besides offering built-in networking, the unit allows you to drop 35 sheets into its automatic document feeder, or lift the cover to scan larger documents...
60%