location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC P5BT-GR surge protector Grey 5 AC outlet(s) 230 V 1,83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5BT-GR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5BT-GR
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC P5BT-GR surge protector Grey 5 AC outlet(s) 230 V 1,83 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 960 J 5 AC outlet(s) Type F 230 V
  • - Cable length: 1,83 m
  • - 20 dB
  • - Grey
Long product name APC P5BT-GR surge protector Grey 5 AC outlet(s) 230 V 1,83 m :
The long product name of APC P5BT-GR surge protector Grey 5 AC outlet(s) 230 V 1,83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Essential SurgeArrest 5 outlets with Phone Protection 230V Germany
More>>>
APC P5BT-GR surge protector Grey 5 AC outlet(s) 230 V 1,83 m:
The official description of APC P5BT-GR surge protector Grey 5 AC outlet(s) 230 V 1,83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lightning and power surges can permanently ruin your electronic equipment. Changes in voltage cause lockups and loss of work. This unit will protect your equipment from the threat of bad power. The Essential SurgeArrest series offers a great value for home equipment and business applications such as small office/home computers.

Lightning and Surge Protection
To prevent damage to your equipment from power surges and spikes.

IEEE let-through ratings and regulatory agency compliance
APC's surge protectors undergo stringent testing by IEEE, and are awarded "let-through ratings", which indicate the maximum voltage level that can possibly reach your equipment after a surge or voltage spike has passed through a surge protector. Lower IEEE let-through ratings indicate better protection and performance. APC’s Essential SurgeArrest series offers optimal performance with a let-through rating of less than 330V for North American products, and a rating of less than 15% for products sold worldwide. All APC products comply with local agency safety requirements, including UL in North America and CE/Kema/Gost/C-tick/A-Tick/Telepermit in their respective regions.

Data-line Protection
Protection of data lines (Ethernet, Coaxial and Phone lines) ensures complete protection of your equipment from surges. It is very important to protect your equipment from “back door” surges traveling through data lines, as they can be as damaging to your equipment as surges traveling over power lines.

Noise Filtering
Surge Protector attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment.

Catastrophic Event Protection
SurgeArrest's components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment. Unlike APC's SurgeArrest products, most surge suppressors continue to let power through even after circuits have been damaged, leaving your equipment exposed to other damaging surges.

Fail Safe Mode
Most other surge suppressors continue to let power through even after their circuits have been damaged, leaving your equipment exposed to future surges. APC’s SurgeArrest fail safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment.

Protection Working Indicator
If this indicator goes out, surge suppression circuitry has been damaged by a heavy strike or power line surge.

Building wiring fault indicator
If this indicator goes out, surge suppression circuitry has been damaged by a heavy strike or power line surge.

Short summary description APC P5BT-GR surge protector Grey 5 AC outlet(s) 230 V 1,83 m:
This short summary of the APC P5BT-GR surge protector Grey 5 AC outlet(s) 230 V 1,83 m data-sheet is auto-generated and uses the product title and the first six key specs.

APC P5BT-GR, 960 J, 5 AC outlet(s), Type F, 230 V, 50 - 60 Hz, 10 A

Long summary description APC P5BT-GR surge protector Grey 5 AC outlet(s) 230 V 1,83 m:
This is an auto-generated long summary of APC P5BT-GR surge protector Grey 5 AC outlet(s) 230 V 1,83 m based on the first three specs of the first five spec groups.

APC P5BT-GR. Surge energy rating: 960 J, AC outlets quantity: 5 AC outlet(s), AC outlet types: Type F. Product colour: Grey, EMI/RFI noise filtering: 20 dB. Cable length: 1,83 m, Weight: 730 g, Width: 70 mm. Package width: 135 mm, Package depth: 51 mm, Package height: 411 mm. Number of products included: 1 pc(s)

Power
Surge energy rating *
960 J
AC outlets quantity *
5 AC outlet(s)
AC outlet types *
Type F
Nominal input voltage *
230 V
AC input frequency
50 - 60 Hz
Maximum spike current
13000 A
Nominal current output
10 A
Ports & interfaces
RJ-11 ports quantity
1
Features
Product colour *
Grey
EMI/RFI noise filtering
20 dB
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
730 g
Cable length *
1,83 m
Weight & dimensions
Width
70 mm
Depth
45 mm
Height
385 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Non-operating altitude
0 - 15000 m
Packaging data
Package width
135 mm
Package depth
51 mm
Package height
411 mm
Packaging content
Number of products included
1 pc(s)
Other features
Telephone line protection
Yes
Brand Image Product code Product Stock Price from
APC Essential SA 5 IT 5 AC outlet(s) 230 V APC Essential SA 5 IT 5 AC outlet(s) 230 V
(show image)
P5BT-IT Essential SA 5 IT 0.00
(excl. VAT)
0 (incl. VAT)
APC Essential SA 5 Tel 5 AC outlet(s) 230 V APC Essential SA 5 Tel 5 AC outlet(s) 230 V
(show image)
P5BT-FR Essential SA 5 Tel 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton PB6TUD surge protector Black, White 6 AC outlet(s) 220 - 250 V 1,5 m
(show image)
PB6TUD Protection Box 6 Tel@ USB DIN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)