location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Module 2port 10GB XFP f DEM-4x transc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Module 2port 10GB XFP f DEM-4x transc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DEM-420X
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Module 2port 10GB XFP f DEM-4x transc :
The long product name of D-Link Module 2port 10GB XFP f DEM-4x transc. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-port 10G Ethernet XFP module. Pls. Note: Requires either DEM-421XT or DEM-422XT 10GE transceivers to function
More>>>
D-Link Module 2port 10GB XFP f DEM-4x transc:
The official description of D-Link Module 2port 10GB XFP f DEM-4x transc as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Features:
• IEEE 802.3ae 10Gbps Standards Compliance
• Supports All Layer 2/3/4 Functionalities

The DEM-420X is a module with 2 XFP slots for 10Gigabit pluggable transceivers. It is designed for D-Link▓s two xStack members, the DXS-3550SR and DXS-3326GSR. When the DEM-420X is plugged into the switch, it provides 2 uplink XFP 10Gigabit ports for connections to the switches, each module providing a whopping bandwidth of 20 gigabit with two appropriate XFPs. Designed to alleviate any bottlenecks that might occur at the access core, the DEM-420X is targeted for use as an uplink to servers, or backbone switches in medium to large size businesses.



Cover this product with 4-hour on-site tech support by purchasing a D-Link Network Service Pack
> Click here for more detail
The DEM-420X is compliant with IEEE 802.3ae 10Gb/s standards. With the optional XFP transceivers, this module will enable the switch to connect to distant networks and backbones. It supports all Layer 2/3/4 functionalities equipped in the compatible switches; some of the functions include SNMP, VLAN ID, Port Mirroring, QoS and Link Aggregation. Furthermore, the DEM-420X transmits and distributes data frame packets at Layer 2, 3, and 4, incorporating switching and routing technologies.

The DEM-420X also includes an informative LED-Light indicator displaying 10Gigabit mode link and activity. When using D-Link▓s XFPs, each transceiver can be removed or added without powering down the switch, enabling network management without any down time.

Short summary description D-Link Module 2port 10GB XFP f DEM-4x transc:
This short summary of the D-Link Module 2port 10GB XFP f DEM-4x transc data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Module 2port 10GB XFP f DEM-4x transc, 10 Gbit/s, SNMP, VLAN ID, Port Mirroring, QoS, Link Aggregation, 2, 3, 4, IEEE 802.3ae

Long summary description D-Link Module 2port 10GB XFP f DEM-4x transc:
This is an auto-generated long summary of D-Link Module 2port 10GB XFP f DEM-4x transc based on the first three specs of the first five spec groups.

D-Link Module 2port 10GB XFP f DEM-4x transc. Basic switching RJ-45 Ethernet ports quantity: 2

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
2
Data transmission
Maximum data transfer rate
10 Gbit/s
Protocols
Management protocols
SNMP, VLAN ID, Port Mirroring, QoS, Link Aggregation
Other features
Management level
2, 3, 4
I/O ports
IEEE 802.3ae
Brand Image Product code Product Stock Price from
D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black
(show image)
DES-1005D/E DES-1005D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)