D-Link logo

D-Link DEM-421XT 10Gigabit XFP (10GBASE-SR)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154041
Info modified on:
20 Dec 2023, 16:50:16
End of life date:
01 Jun 2016
Long product name D-Link DEM-421XT 10Gigabit XFP (10GBASE-SR):

1-port 10GE XFP fiber transceiver. Multi-mode.Distance up to 300m. Pls. Note: Requires DEM-420X 10G Ethernet XFP module to function

D-Link DEM-421XT 10Gigabit XFP (10GBASE-SR):

Designed to support distances up to 300 meters, the DEM-421XT is a high performance 850nm Multi-Mode XFP transceiver. Supporting Full-duplex, 10Gigabit speeds on Multi-Mode fiber cables. The DEM-421XT is 802.3ae 10GBASE-SR compliant and supports Full-duplex 802.3x Flow control. The DEM-421XT provides the necessary signal amplification for data to be transmitted to the network cable from the port, and vice versa.

The DEM-421XT is hot swappable. You can remove or replace the transceiver with the system powered on. This permits modules and transceivers to be added or swapped without interrupting network systems.

Note: Requires DEM-420X 10G Ethernet XFP module to function

Short summary description D-Link DEM-421XT 10Gigabit XFP (10GBASE-SR):

D-Link DEM-421XT 10Gigabit XFP (10GBASE-SR), Full duplex

Long summary description D-Link DEM-421XT 10Gigabit XFP (10GBASE-SR):

D-Link DEM-421XT 10Gigabit XFP (10GBASE-SR). Basic switching RJ-45 Ethernet ports quantity: 1. Full duplex

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.