location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MC860 Laser A3 1200 x 600 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC860
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62431403
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI MC860 Laser A3 1200 x 600 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 600 DPI
  • - A3 33 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Ethernet LAN
  • - Internal memory: 512 MB Built-in processor PowerPC 500 MHz
  • - 91 kg
Warranty: 1-Year On-Site limited warranty for printer, 5-Year limited warranty for Digital LED printheads.
Long product name OKI MC860 Laser A3 1200 x 600 DPI 33 ppm :
The long product name of OKI MC860 Laser A3 1200 x 600 DPI 33 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MC860 MFP 2-Tray 120V (Multilingual)
More>>>
Short summary description OKI MC860 Laser A3 1200 x 600 DPI 33 ppm:
This short summary of the OKI MC860 Laser A3 1200 x 600 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MC860, Laser, Colour printing, 1200 x 600 DPI, Colour copying, Colour scanning, A3

Long summary description OKI MC860 Laser A3 1200 x 600 DPI 33 ppm:
This is an auto-generated long summary of OKI MC860 Laser A3 1200 x 600 DPI 33 ppm based on the first three specs of the first five spec groups.

OKI MC860. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 26 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A3

Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:27:03
Uk has collected 4 expert reviews for OKI MC860 Laser A3 1200 x 600 DPI 33 ppm and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
trustedreviews.com
Updated:
2013-08-31 01:27:03
We don't often review printers and multifunctions in the £2,000-£3,000 price range, but OKI's MC860dn has a couple of interesting features which make it particularly attractive for the workgroup market. As well as having OKI's trademark LED print engines...
70%
itpro.co.uk
Updated:
2013-08-31 01:27:03
Colour A3 MFP printers can represent a significant outlay and the MC860dn is an affordable option for smaller businesses. It provides 4-in-1 functions in a remarkably compact unit, comes with a comprehensive range of print management tools and delivers...
83%
alphr.com
Updated:
2013-08-31 01:27:03
Oki's latest A3 colour laser does more than the competition in a lot less space for much less cash. Despite its extensive capabilities, the MC860 is remarkably compact, and quoted A4 print speeds are a nifty 26ppm for colour and 34ppm for mono. Accordi...
Bottom line Oki's latest MFP colour laser is small, fast and packed with features. For an A3-sized printer it's great value...
83%