location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF602/02 sippy cups 260 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF602/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF602/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5012909005913 show
Category: Sippy Cups Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips AVENT SCF602/02 sippy cups 260 ml :
The long product name of Philips AVENT SCF602/02 sippy cups 260 ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x 260ml, 0% BPA, 12m+
More>>>
Philips AVENT SCF602/02 sippy cups 260 ml:
The official description of Philips AVENT SCF602/02 sippy cups 260 ml as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy transition from bottle to cup
Non-spill, easy-sip
The Philips Avent BPA-free magic cup is amazingly spill-proof whether shaken, thrown in the air or left on its side, and yet easy to drink from. The spouts with valves also fit the feeding bottles so they become spill-proof too.

Non-spill
- Non-spill spout with patented valve

Easy-sip
- Hard spout for children 12m+
- Measurement scale on the cup

Snap-on lid
- Snap-top lid keeps spout clean

Inter-changeability
- Completely interchangeable with entire Philips AVENT range

Easy to clean
- All parts are dishwasher safe for convenience
- Entire cup can be sterilized for hygiene purposes
- Cup has few parts for easy cleaning and assembly

Short summary description Philips AVENT SCF602/02 sippy cups 260 ml:
This short summary of the Philips AVENT SCF602/02 sippy cups 260 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF602/02, 1 month(s), Green, Pink, England, 260 ml, 2 pc(s)

Long summary description Philips AVENT SCF602/02 sippy cups 260 ml:
This is an auto-generated long summary of Philips AVENT SCF602/02 sippy cups 260 ml based on the first three specs of the first five spec groups.

Philips AVENT SCF602/02. Recommended age (min): 1 month(s), Product colour: Green, Pink, Country of origin: England. Volume: 260 ml. Number of cups: 2 pc(s)

Features
Recommended age (min) *
1 month(s)
Product colour *
Green, Pink
Dishwasher proof
Yes
Handle(s)
Yes
Country of origin
England
Weight & dimensions
Volume *
260 ml
Technical details
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of cups *
2 pc(s)