location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Contour 43,2 cm (17") Trolley case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour 17'' Laptop Roller Case - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62348 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896623489 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 318716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Contour 43,2 cm (17") Trolley case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard wearing 1680 Denier Ballistic Nylon backpack protects and cushions your laptop
  • - Securely store your laptop & accessories in this roller case that fits up to 17''/43.3cm devices
  • - Sturdy 5 Stage Telescoping Handle collapses to allow you to adjust to just the right height for you
  • - Laptop compartment with SnugFit(TM) protection system for outstanding laptop protection
  • - Stay organised on the move with multiple accessories pockets
Warranty: 3 years
Long product name Kensington Contour 43,2 cm (17") Trolley case Black :
The long product name of Kensington Contour 43,2 cm (17") Trolley case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Contour 17'' Laptop Roller Case - Black
More>>>
Kensington Contour 43,2 cm (17") Trolley case Black:
The official description of Kensington Contour 43,2 cm (17") Trolley case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Roller case with ergonomic design delivers go-anywhere comfort and protection. Five stage telescopic handle and stable wheel design provide smooth rolling and wheeled comfort. In situations where the case needs to be carried, the Contour system helps reduce shoulder and neck fatigue by up to 35%. SnugFit™ protection system provides superior laptop computer safety.

Short summary description Kensington Contour 43,2 cm (17") Trolley case Black:
This short summary of the Kensington Contour 43,2 cm (17") Trolley case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Contour, Trolley case, 43,2 cm (17"), Shoulder strap, 3,12 kg

Long summary description Kensington Contour 43,2 cm (17") Trolley case Black:
This is an auto-generated long summary of Kensington Contour 43,2 cm (17") Trolley case Black based on the first three specs of the first five spec groups.

Kensington Contour. Case type: Trolley case, Maximum screen size: 43,2 cm (17"), Carrying handle(s), Shoulder strap. Weight: 3,12 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Linear mass density
1680 D
Maximum screen size *
43,2 cm (17")
Case type *
Trolley case
Material *
Polyester
Product main colour *
Black
Integrated compartment(s)
Yes
Brand compatibility *
Any brand
Front pocket
Yes
Carrying handle(s)
Yes
Features
Shoulder strap
Yes
Removable shoulder strap
Yes
Weight & dimensions
Width
470 mm
Depth
370 mm
Height
230 mm
Weight
3,12 kg
Notebook compartment dimensions (W x D x H)
410 x 290 x 40 mm
Logistics data
Harmonized System (HS) code
84733080
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 14:36:08
Uk has collected 3 expert reviews for Kensington Contour 17'' Laptop Roller Case - Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04 22:12:14
Lets make this clear: the AU$149 Kensington Contour Roller is not for amateurs. Designed to hold a 17-inch laptop with all its attendant cords, accessories, and work files, this bulky laptop bag weighs 3.4kg on its own -- as heavy as many desktop-repl...
Good Accommodates large laptops, Wheels roll quietly and smoothly, even on uneven surfaces, Lots of room and pockets for gadgets, Sturdy telescoping handle, Contoured shape makes it easy to carry shoulderstyle...
Bad Somewhat expensive, Some of the bags contents are exposed when the telescoping handle is up.
Bottom line Designed to carry 17-inch laptops, the sturdy Kensington Contour Roller combines suitcase-like construction with the organisation of a laptop bag.
80%
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
United States 1 distributor(s)