JVC logo

JVC HA-SR100X-S Headset Wired Head-band Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14105
Info modified on:
14 Mar 2024, 17:56:43
Long product name JVC HA-SR100X-S Headset Wired Head-band Grey, White:

40mm, 10 - 26000 Hz, 32ohm, 107dB, 1.2m, 3.5mm, 188g, White

Short summary description JVC HA-SR100X-S Headset Wired Head-band Grey, White:

JVC HA-SR100X-S, Wired, 10 - 26000 Hz, 188 g, Headset, Grey, White

Long summary description JVC HA-SR100X-S Headset Wired Head-band Grey, White:

JVC HA-SR100X-S. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 10 - 26000 Hz. Cable length: 1,2 m. Weight: 188 g. Product colour: Grey, White

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.