Rexel logo

Rexel 21675090 folder PVC Transparent A4

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17602
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel 21675090 folder PVC Transparent A4:

Document Folder - Standard

Short summary description Rexel 21675090 folder PVC Transparent A4:

Rexel 21675090, A4, PVC, Transparent, 229 mm, 318 mm, 20 mm

Long summary description Rexel 21675090 folder PVC Transparent A4:

Rexel 21675090. Format: A4, Material: PVC, Product colour: Transparent. Package width: 229 mm, Package depth: 318 mm, Package height: 20 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.