location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peach 317210 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peach Check ‘Peach’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
317210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
317210
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640155896023
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Peach’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Peach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 14:46:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Peach 317210 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink page yield: 1640 pages
  • - 5 pc(s)
More>>>
Short summary description Peach 317210 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow:
This short summary of the Peach 317210 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Peach 317210, Black, Cyan, Magenta, Yellow, 38 ml, 8,1 ml, 5 pc(s), 1640 pages, Multi pack

Long summary description Peach 317210 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Peach 317210 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Peach 317210. Black ink volume: 38 ml, Supply type: Multi pack, Colour ink volume: 8,1 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 5 pc(s), Black ink page yield: 1640 pages

Features
Compatibility *
Brother DCPJ 132 W Brother DCPJ 150 Brother DCPJ 152 W Brother DCPJ 152 WR Brother DCPJ 4110 DW Brother DCPJ 4110 W Brother DCPJ 552 DW Brother DCPJ 752 DW Brother MFCJ 245 Brother MFCJ 4310 DW Brother MFCJ 4410 DW Brother MFCJ 4510 DW Brother MFCJ 4610 DW Brother MFCJ 470 DW Brother MFCJ 4710 DW Brother MFCJ 475 DW Brother MFCJ 650 DW Brother MFCJ 6520 DW Brother MFCJ 6720 DW Brother MFCJ 6920 DW Brother MFCJ 870 DW
Features
Quantity per pack *
5 pc(s)
Black ink volume
38 ml
Colour ink volume
8,1 ml
Black ink page yield *
1640 pages
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Replacement for
LC-123
Brand Image Product code Product Stock Price from
Brother LC-123Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow Brother LC-123Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow
(show image)
LC-123Y LC-123Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-123M ink cartridge 1 pc(s) Original Magenta Brother LC-123M ink cartridge 1 pc(s) Original Magenta
(show image)
LC-123M LC-123M 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-123C ink cartridge 1 pc(s) Original Cyan Brother LC-123C ink cartridge 1 pc(s) Original Cyan
(show image)
LC-123C LC-123C 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-123BK ink cartridge 1 pc(s) Original Black Brother LC-123BK ink cartridge 1 pc(s) Original Black
(show image)
LC-123BK LC-123BK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Lithuania 1 distributor(s)