location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24E650BW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24E65KBWV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086881494
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 322540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:16:06
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Experience clean and crisp picture quality
  • - Reduce eye fatigue with Eye Saver Mode
  • - Reduce energy consumption with eco-saving technology
Warranty: 3 years
Long product name Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels Black :
The long product name of Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" LED, 1920 x 1200, 250 cd/m², CR 1000:1, 4 ms, 1 x D-Sub, 1 x DVI
More>>>
Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels Black:
The official description of Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clear picture quality from every angle
• Wide Viewing Angle: Delivers a 178° wide viewing angle horizontally and vertically for an optimal and comfortable viewing experience from any angle. • Full HD Resolution: Provides clean and crisp picture quality in 1920x1080 resolution so you can see all of your content clearly. • Fast 4ms Response Time: See even fast on-screen motion clearly and smoothly with less motion blur, judder or ghosting.

Short summary description Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels Black:
This short summary of the Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24E650BW, 61 cm (24"), 1920 x 1200 pixels, LED, LED, 4 ms, Black

Long summary description Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels Black:
This is an auto-generated long summary of Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

Samsung S24E650BW. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Easy on the eyes for a more comfortable viewing experience
Easy on the eyes for a more comfortable viewing experience

• Eye Saver Mode: Unlike other colors emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue. Eye Saver Mode optimizes your viewing comfort by smartly reducing blue light emissions at the touch of a button. • Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience.

Save energy with energy-efficient features
Save energy with energy-efficient features

• SMART Eco Saving: The SE650 reduces power consumption by 10% without a noticeable loss in picture quality thanks to eco-saving technology that automatically adjusts the brightness of the screen’s black sections while simultaneously adjusting the RGB gain values. • Eco Power Off (0.00W): A world first, the SE650 consumes zero power (0.00W) when in off mode, a significant reduction from the 0.3W - 0.5W power consumption of conventional monitors. This groundbreaking development has been certified by TÜV Rheinland and Intertek. • Off Timer Plus: The SE650 offers an Off Timer setting that automatically turns off your monitor after a pre-set time, and an Eco Timer setting that turns off your monitor after a pre-set period of inactivity, reducing energy consumption

Eco-friendly materials with Intertek Green Leaf certification
Eco-friendly materials with Intertek Green Leaf certification

• Recycled Plastics: All Samsung business monitors are made of 30% recycled plastics. • PVC Free: Monitor mechanisms and circuits are constructed without PVC* making for an eco-friendly device, lessening environmental impact. • Accessory Packaging: Samsung has reduced the LDPE** in accessory packaging from 100% to 80% by using bio-friendly Sugar cane (20%) as an alternative manufacturing material. Samsung packaging is now Vinçotte-certified. *Some cabling contains PVC. **LDPE (Low-Density Polyethylene): A thermoplastic made from the monomer ethylene.

A professional ergonomic monitor for truly professional needs
A professional ergonomic monitor for truly professional needs

• HAS Stand: An ergonomically designed Height Adjustable Stand allows for flexible height adjustment up to 130mm. • Tilt: Easily and smoothly tilt the screen forward 25° and backwards 3° for comfortable viewing. • Swivel: Quickly and easily adjust the screen left or right up to 45° for convenient viewing when working in groups. • VESA Support: With support for VESA 100 x 100, you can easily mount it on any wall.

Optional mountable USB soundbar
Optional mountable USB soundbar

The ability to access multimedia content on workplace devices is becoming increasingly important. The Samsung SE650 can be fitted with an optional USB soundbar, which attaches to the back of the monitor to provide the same benefit as a built-in speaker. This delivers quality sound (2.5 W), while saving space and keeping your workspace organised.

Essential connectivity to suit any workspace
Essential connectivity to suit any workspace

No matter your work environment or needs, Samsung monitors ensure the seamless connectivity you’ve come to expect. They come equipped with all of the essential ports you need to get your tasks done, including DVI, D-sub, DP and HDMI ports.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
4 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0,27 x 0,27 mm
Viewable size, horizontal
51,8 cm
Viewable size, vertical
32,4 cm
Colour gamut
72%
Performance
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
Card reader integrated
No
Network
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-1 - 95°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-3 - 25°
On Screen Display (OSD)
Yes
Ergonomics
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
30 kWh
Power consumption (off)
0,005 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
362933
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
554,8 mm
Depth (with stand)
224 mm
Height (with stand)
512,3 mm
Weight (with stand)
5,8 kg
Width (without stand)
554,8 mm
Depth (without stand)
55,1 mm
Height (without stand)
359,4 mm
Weight (without stand)
4,11 kg
Packaging data
Package width
628 mm
Package depth
433 mm
Package height
188 mm
Package weight
7,32 kg
User Guide on CD-ROM
Yes
Packaging content
Stand included
Yes
Cables included
DVI, VGA
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
Power consumption (DPMS)
0,3 W
TV tuner integrated
No
Safety
CB(EU): IEC60950-1, EN60950-1, cULus(US,Canada): UL60950-1, KC(Korea): K60950-1, PSB(singapore), Soncap(Negeria), Kucas(Kwuit), SASO(Saudi Arabia): IEC60950-1, CCC(China): GB4943-2011
ECO mode
Yes
Sleep timer
Yes
No flickering
Yes
Samsung Eye Saver Mode
Yes
Certification
FCC(USA), IC(Canada): FCC Part15 Subpart B, CE(Europe): EN55022,EN55024, KCC(korean) KN22,KN24, C-tick (Australia): AS/NZS3548(CISPR22), CCC(China): GB9254-2008 GB17625.1-2012
Thin Client
Thin client installed
No
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2016-10-31 01:58:57
Uk has collected 3 expert reviews for Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Brand Image Product code Product Stock Price from
Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black
(show image)
LS24E65UDWG S24E650DW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650XW LED display 61 cm (24") 1920 x 1200 pixels Black Samsung S24E650XW LED display 61 cm (24") 1920 x 1200 pixels Black
(show image)
LS24E65UXWF S24E650XW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels Black Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels Black
(show image)
LS24E65UDW S24E650DW 0.00
(excl. VAT)
0 (incl. VAT)