location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet N6350 Networked Document Flatbed Scanner A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N6350
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet N6350 Networked Document Flatbed Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2703A show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 May 2017
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet N6350 Networked Document Flatbed Scanner A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 292 mm Sensor type: CCD
  • - 60 W
Warranty: Warranty: Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Scanjet N6350 Networked Document Flatbed Scanner A4 :
The long product name of HP Scanjet N6350 Networked Document Flatbed Scanner A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ScanJet N6350
More>>>
HP Scanjet N6350 Networked Document Flatbed Scanner A4:
The official description of HP Scanjet N6350 Networked Document Flatbed Scanner A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for small work teams without dedicated IT resources, the HP Scanjet N6350 Networked Flatbed Document Scanner is a simple-to-use, versatile page scanner with integrated networking for multiple users to easily share and send digital files to email or a network folder. With optional PIN security, users can protect and manage scanner access and save-to locations on the network.

The HP Scanjet N6350 Networked Flatbed Document Scanner quickly and efficiently completes scanning tasks with a four-line LCD display, 10-digit keypad, task shortcuts, and dedicated scan and copy buttons. The scanner has the ability to capture documents of various sizes, photos, transparent materials, slides and negatives. This high-performance scanner includes a robust selection of intuitive software applications to manage digital files, convert scans into editable text documents, create databases of professional contacts and integrate the scanner with other systems.

Short summary description HP Scanjet N6350 Networked Document Flatbed Scanner A4:
This short summary of the HP Scanjet N6350 Networked Document Flatbed Scanner A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet N6350 Networked Document Flatbed Scanner, 216 x 292 mm, 48 bit, Flatbed scanner, CCD, CCFL, BMP, FPX, GIF, JPG, PCX, PDF, PNG, RTF, TIFF, TXT

Long summary description HP Scanjet N6350 Networked Document Flatbed Scanner A4:
This is an auto-generated long summary of HP Scanjet N6350 Networked Document Flatbed Scanner A4 based on the first three specs of the first five spec groups.

HP Scanjet N6350 Networked Document Flatbed Scanner. Maximum scan size: 216 x 292 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: CCFL, Scan file formats: BMP, FPX, GIF, JPG, PCX, PDF, PNG, RTF, TIFF, TXT. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, Auto Document Feeder (ADF) media weight: 50 to 120. Power consumption (typical): 60 W

Scanning
Maximum scan size *
216 x 292 mm
Colour scanning
Yes
Input colour depth
48 bit
Film scanning
No
Greyscale levels
65536
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Light source
CCFL
Scan file formats
BMP, FPX, GIF, JPG, PCX, PDF, PNG, RTF, TIFF, TXT
Paper handling
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5
Auto Document Feeder (ADF) media weight
50 to 120
Maximum scan area (ADF)
216 x 356 mm
Minimum scan area (ADF)
148 x 148 mm
Power
Power consumption (typical)
60 W
Network
Supported network protocols
TCP/IP
Packaging data
Package dimensions (WxDxH)
588 x 248 x 547 mm
Package dimensions (W x D x H)
588 x 247,9 x 547,1 mm (23.1 x 9.76 x 21.5")
Package weight (imperial)
8,21 kg (18.1 lbs)
Package weight
8,21 kg
System requirements
Minimum system requirements
Microsoft Windows 7 ready (for more information go to /go/windows7. Some features may not be available), Windows Vista: 1.3 GHz processor, 1 GB RAM; Windows XP Home, XP Professional: 1.3 GHz processor, 512 MB RAM; Windows 2000: 800 MHz processor, 256 MB RAM; for all systems: 60 MB (EMC ISIS/TWAIN drivers only), 450 MB available hard disk space (additional 500 MB and Hi-Speed USB 2.0 port recommended for extensive ADF use), CD-ROM drive, 800 x 600 SVGA monitor, 16-bit color Microsoft Windows 7 ready; Windows Vista: 2 GB RAM; Windows XP Home; XP Professional; 2000: 1 GB RAM; for all systems: 2.4 GHz processor; 4 GB available hard disk space; 800 x 600 SVGA monitor; 16-bit color; Hi-Speed USB 2.0 port recommended for extensive ADF use
Compatible operating systems
Microsoft Windows 7 ready. For more information go to http:///go/Windows7. Some features may not be available. Windows Vista, Windows Vista x64, Windows XP Home, Windows XP Professional, Windows XP x64, Windows 2000
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
50 - 95 °F
Certificates
Electromagnetic compatibility
Class B; EU (EMC Directive), US and Canada (FCC Rules), Australia and New Zealand (ACMA), China (CCC), Korea (MIC), Taiwan (BSMI), Russia (GOST), South Africa (I.C.A.S.A.)
Weight & dimensions
Weight
6,7 kg
Packaging content
Bundled software
For Windows: HP Scan software; EMC ISIS/TWAIN drivers; Nuance PaperPort 11*; I.R.I.S. Readiris Pro OCR*; NewSoft Presto! BizCard*; *Note: product ships with 3 licenses of all Third Party Software. Additional licenses can be purchased.
Other features
Scan input modes
Front-panel scan to HP Scanning Software; HP Document Copy; software scan using HP Scanning Software; user application via TWAIN, ISIS, or WIA drivers
I/O ports
1 Ethernet, 1 Hi-Speed USB 2.0
Maximum dimensions (W x D x H)
502 x 415 x 168 mm
Pallet dimensions (W x D x H)
1000 x 1200 x 2312 mm
Dimensions (WxDxH)
502 x 415 x 168 mm
Power requirements
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3%)
Recommended operating temperature range (T-T)
10 - 35 °C
TWAIN version
Version 1.9
Image scaling/enlargement range
12 to 2400% in 1% increments
Safety
IEC 60950-1 First Edition (2001); national derivatives; associated voluntary and mandatory certifications: China (CCC), Russia (GOST), Taiwan (BSMI), Mexico (NOM)
Scan media weight
120
Media types supported
Paper (plain, inkjet, photo), envelopes, cards (index, greeting), 3-D objects A4, A5, custom
Product dimensions when open (LxWxD)
50,2 cm (19.8")
Size (imperial)
50,2 cm (19.8")
Pallet weight
284 kg
Control panel
5 front-panel buttons (Cancel, Copy, Power, Scan, Setup), navigation and selection buttons (Up arrow, Down arrow, Back, OK), 10 key number pad for PIN entry
Technical features
HP scanning technology for automatic deskew, rotation and cropping. Task-based user interface with shortcuts to common tasks, e.g. scan-to-PDF, scan-to-email. Integrated networking with simple Ethernet connectivity for multiple users. Adaptive Lighting, Auto Red-eye Removal, Image Restoration, Photo Brightening High-quality photo, slide and negative scanning with 2400 dpi, 48-bit colour. ScanSoft PaperPort, Presto! PageManager, I.R.I.S. Readiris Pro, Presto! BizCard Reader. 50-page duplex ADF plus flatbed for bound documents, business cards and photos. Versatile document capture with duplex scanning at up to 15 ppm/6 ipm.
Output resolutions
75, 100, 150, 200, 300, 400, 600, 1200, 2400
Minimum scan size
Flatbed, no minimum
Dimension note (imperial)
With automatic document feeder
Dimension note (metric)
With automatic document feeder
Maximum scan area (ADF) (imperial)
215,9 x 355,6 mm (8.5 x 14")
Maximum scan area (imperial)
21,6 cm (8.5")
Minimum scan area (Auto Document Feeder)
147,3 x 147,3 mm (5.8 x 5.8")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2313,9 mm (48 x 40 x 91.1")
Pallet weight (imperial)
283,5 kg (625 lbs)
Stacking number for carton
8
Stacking number for pallet
2 pc(s)
Weight (imperial)
14.8 lb
Security management description
Optional 4-digit user PIN security enabled
Duplex ADF scanning
Yes
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
32 pc(s)
Number of cartons per pallet
8 pc(s)
Number of layers per pallet
4 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:10:56
Uk has collected 1 expert review for HP Scanjet N6350 Networked Document Flatbed Scanner but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 1 distributor(s)