location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 1000 QG415/15 body groomer/shaver Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 1000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
hair and beard trimmer QG415/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG415/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103685392 show
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips QG415/15 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MULTIGROOM Series 1000 QG415/15 body groomer/shaver Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 combs, 18 length settings
  • - 50 mins' cordless use/1 hr charge
Warranty: 2-year
Long product name Philips MULTIGROOM Series 1000 QG415/15 body groomer/shaver Black, Red :
The long product name of Philips MULTIGROOM Series 1000 QG415/15 body groomer/shaver Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion, 50min/1h, 100-240V, Turbo
More>>>
Philips MULTIGROOM Series 1000 QG415/15 body groomer/shaver Black, Red:
The official description of Philips MULTIGROOM Series 1000 QG415/15 body groomer/shaver Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Precise hair & beard styling
Style your head and beard exactly the way you want with this versatile trimmer. 18 different length settings for maximum precision.

Versatile
- Beard trimming comb with 18 length settings
- Hair clipping comb with 18 length settings

Skin friendly performance
- High performance trimmer for precise and easy styling
- Skin-friendly rounded tips for smooth skin

Easy to use
- Fully waterproof for easy cleaning
- 50 minutes battery use after 1-hour of charging
- 2 year guarantee, worldwide voltage, no oil needed

Short summary description Philips MULTIGROOM Series 1000 QG415/15 body groomer/shaver Black, Red:
This short summary of the Philips MULTIGROOM Series 1000 QG415/15 body groomer/shaver Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 1000 QG415/15, Self-sharpening blade, AC/Battery, Black, Red

Long summary description Philips MULTIGROOM Series 1000 QG415/15 body groomer/shaver Black, Red:
This is an auto-generated long summary of Philips MULTIGROOM Series 1000 QG415/15 body groomer/shaver Black, Red based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 1000 QG415/15. Product colour: Black, Red. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min

Built to last
Built to last

All of our grooming products are built to last. They come with a 2 year worldwide guarantee, worldwide voltage compatibility, and they never need to be oiled.

Waterproof
Waterproof

Easy to clean by simply rinsing this groomer under the tap.

Beard trimming comb
Beard trimming comb

Keep your beard at exactly the length you like. Choose from 18 length settings in 1 mm increments (1-18 mm) by using the beard comb on the full-sized trimmer.

Skin-friendly high-performance
Skin-friendly high-performance

Blades stay extra-sharp to always cut hairs neatly and effectively, but have rounded blade tips and combs to prevent irritation.

Hair clipping comb
Hair clipping comb

Keep your hair neat and styled to exactly the length you like by selecting one of up to 18 different length settings on the hair-clipping comb, in 3/20"/ 1 mm increments.

High performance trimmer
High performance trimmer

Easily create perfect stubble or clean lines around the edge of your beard. This high-performance trimmer with full metal guard delivers a professional, groomed look.

Quick 1-hour charge
Quick 1-hour charge

Up to 50 minutes of cordless power after 1 hour charging.

Features
Number of length steps
18
Product colour *
Black, Red
Self-sharpening blade
Yes
Cordless
Yes
Waterproof
Yes
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
Operating time
50 min
Battery recharge time
1 h
Rechargeable
Yes
AC input voltage
100 - 240 V
Battery level indicator
Yes
Packaging content
Cleaning brush
Yes
Hair comb
Yes