location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DP2VGA video cable adapter 0,08 m DisplayPort VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - Durable - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - DP 1.2 to VGA - Latching DP Connector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2VGA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030834551 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com DP2VGA video cable adapter 0,08 m DisplayPort VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DISPLAYPORT TO VGA ADAPTER: DisplayPort 1.2 (HBR2) adapter connects a VGA display or projector supporting 2048x1280, 1920x1200 & 1920x1080 (1080p) at 60Hz; EDID & DDC pass-through ensure compatibility between source & display / 3" (8cm) attached cable
  • - COMPATIBILITY: Active digital to analog converter supports DP or DP++ source w/ standard DP connector incl workstations, desktops (AMD/Nvidia), laptops, small form factor computers & docking stations
  • - CONNECT TO A PRIMARY OR SECONDARY DISPLAY: Connect a VGA monitor or projector, or add a second display to your workstation using the DP to VGA display adapter; Durable housing makes it ideal for travel to & from office/home /Tested w/ VGA cables up to 25'
  • - LATCHING DISPLAYPORT & SCREW LOCKING VGA: Latching DP connector ensures a solid host connection / Supports VGA screw locking cable to prevent cable from coming loose or accidental disconnection / EMI shielding protects from line noise/distortion
  • - EASY TO USE: With no software or drivers required, the DP to VGA adapter converter works with any OS including Windows, Ubuntu and macOS; DisplayPort male to VGA female video adapter dongle
Warranty: 3 Years
Long product name StarTech.com DP2VGA video cable adapter 0,08 m DisplayPort VGA (D-Sub) Black :
The long product name of StarTech.com DP2VGA video cable adapter 0,08 m DisplayPort VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - Durable - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - DP 1.2 to VGA - Latching DP Connector (DP2VGA)
More>>>
StarTech.com DP2VGA video cable adapter 0,08 m DisplayPort VGA (D-Sub) Black:
The official description of StarTech.com DP2VGA video cable adapter 0,08 m DisplayPort VGA (D-Sub) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your VGA monitor to a DisplayPort equipped computer

The StarTech.com DP2VGA DisplayPort to VGA adapter lets you connect a VGA computer monitor to a DisplayPort video card or other DisplayPort source, eliminating the expense of upgrading the monitor for compatibility.

The DP to VGA adapter uses an integrated chip to provide an active digital to analog conversion.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com DP2VGA video cable adapter 0,08 m DisplayPort VGA (D-Sub) Black:
This short summary of the StarTech.com DP2VGA video cable adapter 0,08 m DisplayPort VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DP2VGA, 0,08 m, DisplayPort, VGA (D-Sub), Male, Female, Straight

Long summary description StarTech.com DP2VGA video cable adapter 0,08 m DisplayPort VGA (D-Sub) Black:
This is an auto-generated long summary of StarTech.com DP2VGA video cable adapter 0,08 m DisplayPort VGA (D-Sub) Black based on the first three specs of the first five spec groups.

StarTech.com DP2VGA. Cable length: 0,08 m, Connector 1: DisplayPort, Connector 2: VGA (D-Sub). Weight: 68 g. Package width: 12 mm, Package depth: 216 mm, Package height: 192 mm. Master (outer) case width: 498 mm, Master (outer) case length: 332 mm, Master (outer) case height: 234 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0,08 m
Connector 1 *
DisplayPort
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.2
Maximum resolution
2048 x 1280 pixels
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2048 x 1280
Maximum refresh rate
60 Hz
Product colour
Black
Converter type
Active video converter
Weight & dimensions
Weight
68 g
Packaging data
Package width
12 mm
Package depth
216 mm
Package height
192 mm
Package weight
72 g
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
498 mm
Master (outer) case length
332 mm
Master (outer) case height
234 mm
Quantity per master (outer) case
90 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)