location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PUK6400/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PUK6400/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863002322
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:19
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 127 cm (50") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 300 cd/m² PMR (Perfect Motion Rate) 700 Hz
  • - DVB-C, DVB-S, DVB-S2, DVB-T NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 400 x 200 mm
  • - 69 W
Long product name Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² :
The long product name of Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50", 3840 x 2160, 300 cd/m2, 700Hz PMR, RMS 20W, 4 x HDMI, scarts, 3 x USB, Rj-45, Wi-Fi, 101 kWh A+, VESA 400 x 200, Android 5.0 Lollipop
More>>>
Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:
The official description of Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K UHD Slim LED TV powered by Android
with Pixel Plus Ultra HD
The 6400 Series Ultra HD TV combines Pixel Plus Ultra HD, Dual Core processing and the power of Android to deliver fluid performance-beautifully. Slim lines, an elegant open stand, and loads of features complete the experience.

Functional elegance
- Swivel stand lets you enjoy TV from any angle

A clear, vivid picture every time
- 4K Ultra HD: resolution like you’ve never seen it before
- Natural Motion for fluid yet sharp moving images
- Micro Dimming Pro for incredible contrast
- Ultra Resolution converts any content into crisp Ultra HD
- Pixel Plus Ultra HD: discover Ultra HD Picture Quality

With Android your TV can do it all
- Dual Core processing and Android OS for strong performance
- Google Play™: your window to fun
- Google Cast: unlock the full potential of your Smart TV
- Spotify Connect—share your favorite music on TV

Short summary description Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:
This short summary of the Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series 50PUK6400/12, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:
This is an auto-generated long summary of Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² based on the first three specs of the first five spec groups.

Philips 6000 series 50PUK6400/12. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom
Display brightness *
300 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 700 Hz
Native refresh rate
60 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
126 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
5.1 Lollipop
Video on Demand (VOD) support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
Netflix, YouTube
Music apps
Spotify
Audio
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Teletext standards
Hyper-text
Video formats supported
AVC, AVI, H.264, H.265, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPG, JPS, MPO, PNG, PNS
Subtitle formats supported
ASS, SMI, SRT, SSA, SUB, TXT
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
No
Processor cores
2
Ports & interfaces
Audio Return Channel (ARC)
Yes
HDCP
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Ports & interfaces
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
2
RF connector type
F, IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
69 W
Power consumption (standby) *
0,5 W
Power consumption (off)
0,3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1124 mm
Depth (with stand)
249 mm
Height (with stand)
709 mm
Weight (with stand)
14,4 kg
Width (without stand)
1124 mm
Depth (without stand)
77 mm
Height (without stand)
647 mm
Weight (without stand)
13,3 kg
Packaging data
Quick start guide
Yes
Package width
1240 mm
Package depth
131 mm
Package height
740 mm
Package weight
20,5 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
Light sensor
Yes
3D
No
Batteries included
Yes
Battery type
AAA
Number of batteries supported
2
Interactive TV
Yes
Built-in speaker(s)
Yes
Annual energy consumption
101 kWh
Energy efficiency class (old)
A+
User memory
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:40:45
Uk has collected 3 expert reviews for Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%