location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 220234 sheet protector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Top & Lateral Opening Pockets A4 Clear (100)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
220234 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013702502983
Category:
Also known as a punched pocket, this is a flat, slitted plastic bag with a perforated edge used to hold paper documents.
Sheet Protectors Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Rexel
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rexel 220234 sheet protector :
The long product name of Rexel 220234 sheet protector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pocket
More>>>
Short summary description Rexel 220234 sheet protector:
This short summary of the Rexel 220234 sheet protector data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 220234, Transparent, 330 mm, 263 mm, 36 mm

Long summary description Rexel 220234 sheet protector:
This is an auto-generated long summary of Rexel 220234 sheet protector based on the first three specs of the first five spec groups.

Rexel 220234. Product colour: Transparent. Package width: 330 mm, Package depth: 263 mm, Package height: 36 mm

Brand Image Product code Product Stock Price from
Rexel

Rexel 227784 sheet protector 210 x 297 mm (A4) 5 pc(s)
(show image)
227784 Document wallet with folding f 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 22679490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s)
(show image)
22679490 Extra Capacity Pockets with Front Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 226784 sheet protector 220 x 300 mm 5 pc(s)
(show image)
226784 Document wallet with folding f 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 22579490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s)
(show image)
22579490 FILING POCKET 0.00
(excl. VAT)
0 (incl. VAT)