Warranty:
All Plextor products are covered by Plextor’s Fast Warranty Service (2-year Collect & Return warranty in the EU, Norway and Switzerland, 1-year in other countries).This market leading service guarantees that customers have a fully operational product with minimum delay.
Long product name Plextor Portable HDD (2.5 inch) external hard drive 40 GB
:
Hard Disk 40GB 2.5" 5400rpm USB 2.0 external Retail
The long product name of Plextor Portable HDD (2.5 inch) external hard drive 40 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Hard Disk 40GB 2.5" 5400rpm USB 2.0 external Retail
More>>>
Short summary description Plextor Portable HDD (2.5 inch) external hard drive 40 GB:
This short summary of the Plextor Portable HDD (2.5 inch) external hard drive 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.
Plextor Portable HDD (2.5 inch), 40 GB, 2.0, 5400 RPM
Long summary description Plextor Portable HDD (2.5 inch) external hard drive 40 GB:
This is an auto-generated long summary of Plextor Portable HDD (2.5 inch) external hard drive 40 GB based on the first three specs of the first five spec groups.
Plextor Portable HDD (2.5 inch). HDD capacity: 40 GB. USB version: 2.0. HDD speed: 5400 RPM