location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
365
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3790607
Category: Clamp Meters Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:42
The date of the most recent change of this product data-sheet in Icecat.
Fluke 3790607 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 365
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 A AC and DC current measurement with detachable jaw
  • - 600 VAC and DC voltage measurement
  • - Detachable jaw makes accessing wires and viewing the display easier
  • - Built in flashlight/torch allows for easy illumination and identification of wires
  • - CAT III 600 V
  • - Compact design fits in your hand and can be used while wearing protective equipment
  • - State of the art signal processing allows for use in noisy electrical environments while providing stable readings
  • - Large, easy to read, backlight display automatically sets the correct measurement range so you do not need to change switch positions while taking a measurement
Warranty: Three-year warranty
Long product name Fluke 365 :
The long product name of Fluke 365. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Detachable Jaw True RMS AC/DC Clamp Meter
More>>>
Short summary description Fluke 365:
This short summary of the Fluke 365 data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 365, CAT III 600V, 275 g, Black, Red, Yellow

Long summary description Fluke 365:
This is an auto-generated long summary of Fluke 365 based on the first three specs of the first five spec groups.

Fluke 365. Measuring category: CAT III 600V. Product colour: Black, Red, Yellow. Width: 65 mm, Depth: 46 mm, Height: 225 mm

Country Distributor
United Kingdom 1 distributor(s)