location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Ladybug mouse USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ladybug Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931266-0914
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:33:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Ladybug mouse USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical Red
  • - USB Type-A
  • - Buttons quantity: 3
Warranty: Three-year limited hardware warranty
Long product name Logitech Ladybug mouse USB Type-A Optical :
The long product name of Logitech Ladybug mouse USB Type-A Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LADYBUG MOUSE (PC)
More>>>
Logitech Ladybug mouse USB Type-A Optical:
The official description of Logitech Ladybug mouse USB Type-A Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Logitech Ladybug Mouse is a fun addition to the family computer. At 2/3 the size of a standard Logitech mouse, it's a perfect fit for little hands. The optical sensor provides reliable performance without the hassle of a mouse pad, and its durable construction is totally kid-proof. The Ladybug Mouse works right out of the box and it´s easy for both adults and kids to use. Even better, it can be connected as a second mouse just for the kids.

-Comfortable for little hands: Two-thirds the size of a standard Logitech mouse
-Reliable performance: Optical sensor works without a mouse pad
-Simple to use: Works right out of the box, no set-up required
-Great for the family computer: Connect it as a second mouse for the kids

Short summary description Logitech Ladybug mouse USB Type-A Optical:
This short summary of the Logitech Ladybug mouse USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Ladybug Mouse, Optical, USB Type-A, Red

Long summary description Logitech Ladybug mouse USB Type-A Optical:
This is an auto-generated long summary of Logitech Ladybug mouse USB Type-A Optical based on the first three specs of the first five spec groups.

Logitech Ladybug Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3. Product colour: Red

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons quantity *
3
Design
Product colour *
Red
System requirements
Mac operating systems supported
Yes
Packaging data
Bundled software
MouseWare software
Other features
Compatible operating systems
Windows 98, 2000, Me, XP, Macintosh OS X+
Brand Image Product code Product Stock Price from
Microsoft

Microsoft WHEEL OPTICAL mouse USB Type-A
(show image)
D66-00014 WHEEL MOUSE OPTICAL 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Optical Scroll PS101 mouse PS/2 600 DPI
(show image)
DA100070 Optical Scroll Mouse PS101 0.00
(excl. VAT)
0 (incl. VAT)
Logitech OPTICAL WHEEL USB M mouse USB Type-A Logitech OPTICAL WHEEL USB M mouse USB Type-A
(show image)
931142-0600 OPTICAL WHEEL MOUSE USB M 0.00
(excl. VAT)
0 (incl. VAT)
Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI
(show image)
PAUM003EV2 USB-PS/2 Optical Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Optical 3000 Dutch mouse USB Type-A 800 DPI
(show image)
7300000000074 Mouse Optical 3000 Dutch 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft MS Basic Optical mouse USB Type-A
(show image)
P58-00012 MS Basic Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft MS Basic Optical mouse USB Type-A
(show image)
P58-00002 MS Basic Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Labtec

Labtec Wireless Optical Mini 3Btn USB mouse RF Wireless 800 DPI
(show image)
911531-0914 Wireless Mouse Optical Mini 3Btn USB 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft WHEEL OPTICAL BLACK mouse USB Type-A
(show image)
D66-00061 WHEEL MOUSE OPTICAL BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)