location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs I-Trigue 3400 2.1 speaker set 2.1 channels 8,5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I-Trigue 3400 2.1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF0235AA043
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Creative Labs I-Trigue 3400 2.1 speaker set 2.1 channels 8,5 W :
The long product name of Creative Labs I-Trigue 3400 2.1 speaker set 2.1 channels 8,5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I-Trigue 3400 2.1 Retail H-Phone
More>>>
Short summary description Creative Labs I-Trigue 3400 2.1 speaker set 2.1 channels 8,5 W:
This short summary of the Creative Labs I-Trigue 3400 2.1 speaker set 2.1 channels 8,5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs I-Trigue 3400 2.1, 2.1 channels, 80 dB, 8,5 W, 24 W

Long summary description Creative Labs I-Trigue 3400 2.1 speaker set 2.1 channels 8,5 W:
This is an auto-generated long summary of Creative Labs I-Trigue 3400 2.1 speaker set 2.1 channels 8,5 W based on the first three specs of the first five spec groups.

Creative Labs I-Trigue 3400 2.1. Audio output channels: 2.1 channels. Signal-to-Noise Ratio (SNR): 80 dB. Satellite speakers RMS power: 8,5 W. Subwoofer RMS power: 24 W

Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W
(show image)
51MF0315AA001 Inspire T3030 2.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs SBS390 2.1 Soundsystem speaker set 2.1 channels 5 W
(show image)
51MF0310AA000 SBS390 2.1 Soundsystem 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W
(show image)
51MF0315AA000 Inspire T3030 2.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)