location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung X X460 Intel® Core™2 Duo P8600 35,8 cm (14.1") 3 GB DDR3-SDRAM 320 GB NVIDIA GeFroce 9200M GS Windows Vista Business Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-X460-AS02US
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung X X460 Intel® Core™2 Duo P8600 35,8 cm (14.1") 3 GB DDR3-SDRAM 320 GB NVIDIA GeFroce 9200M GS Windows Vista Business Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red
  • - Intel® Core™2 Duo P8600 2,4 GHz
  • - 35,8 cm (14.1") 1280 x 800 pixels 16:10
  • - 3 GB DDR3-SDRAM 1066 MHz
  • - 320 GB DVD Super Multi DL
  • - NVIDIA GeFroce 9200M GS
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Long product name Samsung X X460 Intel® Core™2 Duo P8600 35,8 cm (14.1") 3 GB DDR3-SDRAM 320 GB NVIDIA GeFroce 9200M GS Windows Vista Business Black, Red :
The long product name of Samsung X X460 Intel® Core™2 Duo P8600 35,8 cm (14.1") 3 GB DDR3-SDRAM 320 GB NVIDIA GeFroce 9200M GS Windows Vista Business Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14.1" WXGA 1280 x 800, Intel Core 2 Duo processor P8600 2.4 GHz, 3 GB DDR3 1,066 MHz
More>>>
Samsung X X460 Intel® Core™2 Duo P8600 35,8 cm (14.1") 3 GB DDR3-SDRAM 320 GB NVIDIA GeFroce 9200M GS Windows Vista Business Black, Red:
The official description of Samsung X X460 Intel® Core™2 Duo P8600 35,8 cm (14.1") 3 GB DDR3-SDRAM 320 GB NVIDIA GeFroce 9200M GS Windows Vista Business Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your schedule has never been this wide open. The Samsung X460 was crafted with industry-leading features to make you more productive. Weighing approximately 4 pounds and only 1.25" thin, you can take it anywhere. You can hit the ground running because there are no compromises on power. The performance enhanced lithium ion battery delivers up to 6 hours of nonstop run time. And with WiMAX capability you have another broadband wireless network to connect through using 4G network speeds. In a class all its own and for those with a style all their own, the Samsung X460 is a strategy that won't fail.

WiMAX-Ready
With a WiMAX-Ready notebook, you'll enjoy a next generation internet experience anywhere CLEAR has coverage. Check CLEAR coverage.

lightweight and durable
Weighing only 4 lbs. and only 1.25” thin, the Samsung X460 notebook PC is designed to go anywhere you do. Increase your productivity, without sacrificing performance.

reliable security
The X460 features the Trusted Platform Model to keep your data safe and secure. Also, with its integrated biometric fingerprint reader, and log-on and data encryption, it will be virtually impossible for others to access your important data.

enhanced multimedia support
Featuring nVIDIA discreet graphics, you'll enjoy 256 MB of dedicated graphics memory. You'll benefit from superior graphics for all of your multimedia applications including photo & video editing and gaming.

LED backlit display
The 14.1" wide SuperBright® LED backlit LCD display gives you over 30% more display space than traditional screens with an incredible 300 nits of brightness. And you don't have to sacrifice quality or battery life no matter what you’re working on. Images are vibrant, rich with bold color and improved viewing angles.

long battery life
Maximize your productivity and work on a single battery charge for over a full work day. The 6-cell enhanced capacity lithium ion battery provides revolutionary battery life with up to 6 hours of continuous use.

designed with style
Encased in durable magnesium alloy and sleek aluminum, the Samsung X460 is absolutely stunning. Ultra-slim in depth, it still has amazing strength and superior durability without the bulky weight.

Short summary description Samsung X X460 Intel® Core™2 Duo P8600 35,8 cm (14.1") 3 GB DDR3-SDRAM 320 GB NVIDIA GeFroce 9200M GS Windows Vista Business Black, Red:
This short summary of the Samsung X X460 Intel® Core™2 Duo P8600 35,8 cm (14.1") 3 GB DDR3-SDRAM 320 GB NVIDIA GeFroce 9200M GS Windows Vista Business Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung X X460, Intel® Core™2 Duo, 2,4 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description Samsung X X460 Intel® Core™2 Duo P8600 35,8 cm (14.1") 3 GB DDR3-SDRAM 320 GB NVIDIA GeFroce 9200M GS Windows Vista Business Black, Red:
This is an auto-generated long summary of Samsung X X460 Intel® Core™2 Duo P8600 35,8 cm (14.1") 3 GB DDR3-SDRAM 320 GB NVIDIA GeFroce 9200M GS Windows Vista Business Black, Red based on the first three specs of the first five spec groups.

Samsung X X460. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2,4 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeFroce 9200M GS. Operating system installed: Windows Vista Business. Product colour: Black, Red. Weight: 1,84 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:57:52
Uk has collected 21 expert reviews for Samsung X X460 Intel® Core™2 Duo P8600 35.8 cm (14.1") 3 GB DDR3-SDRAM 320 GB NVIDIA GeFroce 9200M GS Windows Vista Business Black, Red and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2011-10-04 03:57:51
Samsung produces many highly portable laptops in the sub-£799 category. The X460 is a departure from this, and is a halo product looking to take the brand upmarket. The most striking aspect is just how thin the front of the wedge-shaped chassis is. Alo...
Good Good battery life, HDMI, Networking options...
Bad Mixed build quality, Screen res could be higher...
80%
pocket-lint.com
Updated:
2011-10-04 03:57:51
Following the staggering amount of publicity Apple’s super-skinny MacBook Air received, with Mac fanatics waxing lyrical about how you can stick it in an envelope and risk accidentally posting it, South Korean manufacturer Samsung decided it could do...
Good Amazing light weight, comfortable keyboard, power and features...
Bad Cheap looking plastics, average screen resolution...
Bottom line An incredibly lightweight 14.1-inch laptop, with performance, features and comfort. Quality doesn’t prove much better than cheaper Samsung models, however...
80%
pcadvisor.co.uk
Updated:
2011-10-04 03:57:51
The Samsung X460 is a 14.1in thin-and-light all-purpose notebook thats perfectly road-ready. The Samsung X460 is basically a Samsung X360 with upgraded parts (a slightly larger screen and a discrete GPU). Its even smartly priced considering whats...
Bottom line Were pretty impressed with the Samsung X460. Oh, sure, we have a couple of quibbles about choices such as the discrete but low-end GPU (obviously a cost-cutting measure), but that doesnt stop us from recommending this machine. Its a little outside...
80%
trustedreviews.com
Updated:
2011-10-04 03:57:52
Having previously looked at the 13.3in Samsung X360 it's now the turn of its larger and arguably more practical cousin, the X460. Though it has a similar slim and light emphasis as the X360, measuring as little as 21.2mm at its thinnest point and weighing...
80%
channelnews.com.au
Updated:
2011-11-05 19:01:13
When it comes time to buy a new notebook, many people don?t think of the name Samsung. It?s unfortunate because this model is actually quite good. It offers high performance and long battery life, it has an attractive design and its LED backlit screen...
Good Solid performance, Strong build quality, LED backlit screen, GeForce graphics, Excellent battery life, Cons...
Bad Native resolution is a little low, Centrino processor, Standard Notebook speakers...
80%
smarthouse.com.au
Updated:
2011-11-05 19:01:13
When it comes time to buy a new notebook, many people don’t think of the name Samsung. It’s unfortunate because this model is actually quite good. It offers high performance and long battery life, it has an attractive design and its LED backlit screen...
80%
techsmart.co.za
Updated:
2014-03-14 02:25:52
Thin-and-light notebooks are a bit of a preference here at the office. They’re a lot more powerful than netbooks, but mange to keep an element of portability. As we’re always on our way out to some product launch or another we enjoy the thin-and-light...
Bottom line It is thin, it is light and most importantly it works incredibly well. You’ll feel rather smug every time you whip it out and pop it on the table at a meeting. R16000 is a hefty price, but for bold presentation and acceptable performance you get your m...
0%