IBM logo

IBM desktop computer Intel® Pentium® 4 0,25 GB DDR-SDRAM 40 GB PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22350
Info modified on:
07 Mar 2024, 15:34:52
Long product name IBM desktop computer Intel® Pentium® 4 0,25 GB DDR-SDRAM 40 GB PC:

IBM NetVista M42 P4 1.8G 256M 40G CD NIC To Topseller W00 US DT zwart

Short summary description IBM desktop computer Intel® Pentium® 4 0,25 GB DDR-SDRAM 40 GB PC:

IBM desktop computer, 1,8 GHz, Intel® Pentium® 4, 0,25 GB, DDR-SDRAM, 40 GB

Long summary description IBM desktop computer Intel® Pentium® 4 0,25 GB DDR-SDRAM 40 GB PC:

IBM desktop computer. Processor frequency: 1,8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Chassis type: Desktop. Product type: PC. Weight: 11,4 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.