Long product name Leitz 52810028 file storage box Polystyrene Bordeaux, Grey
:
The long product name of Leitz 52810028 file storage box Polystyrene Bordeaux, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
285 x 290 x 355 mm, 4.3 kg
More>>>
Leitz 52810028 file storage box Polystyrene Bordeaux, Grey:
The official description of Leitz 52810028 file storage box Polystyrene Bordeaux, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Attractive, sturdy sets for keeping and collecting documents, especially different kind of papers like forms.
- Stable housing with 10 easy glide drawers
- Drawer stop to prevent the drawers falling out
- Unique stay-shut drawer system, one push and the drawer remains closed
- Supplied with snap-on label holder and label for easy organizing
- Non-slip protective rubber feet, stackable up to 3 high for space saving
Short summary description Leitz 52810028 file storage box Polystyrene Bordeaux, Grey:
This short summary of the Leitz 52810028 file storage box Polystyrene Bordeaux, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Leitz 52810028, Polystyrene, Bordeaux, Grey, A4, 10 drawer(s), 285 mm, 290 mm
Long summary description Leitz 52810028 file storage box Polystyrene Bordeaux, Grey:
This is an auto-generated long summary of Leitz 52810028 file storage box Polystyrene Bordeaux, Grey based on the first three specs of the first five spec groups.
Leitz 52810028. Material: Polystyrene, Product colour: Bordeaux, Grey, ISO A-series sizes (A0...A9): A4. Width: 285 mm, Height: 290 mm, Depth: 355 mm