location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Touch Keyboard K400 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007128 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206059269
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - RF Wireless
  • - QWERTZ German
  • - Mini Touchpad
  • - Windows keys
  • - White
  • - 1 pc(s)
Warranty: 2 years
Long product name Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German White :
The long product name of Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Touch Keyboard K400 Plus
More>>>
Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German White:
The official description of Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience PC-to-TV entertainment the way you like it—from the comfort of your couch.

Designed for laid-back control

PC-to-TV entertainment shouldn't be hard work. Kick back and navigate your TV-connected computer from the comfort of your couch!

Integrated wireless keyboard with touchpad

Enjoy seamless control of your PC-to-TV entertainment, without the hassle and clutter of a separate keyboard and mouse.

10-meter (33-foot) wireless range

Watch video, browse the web, chat with friends and more, without annoying delays or dropouts.

- Responsive, trouble-free connection even in large spaces.
- Wireless range may vary depending on operating environment and computer setup.

Media-friendly TV keyboard

You are instantly comfortable using the K400 Plus. Layout is designed for relaxed media interaction.

- Easy-access volume controls and arrow keys.
- Second left-click button lets you navigate and make selections with two hands.
- Shortcuts for Windows® and Android™ users.
- Hot keys work right from the box; no configuration required.


Plug-and-play setup

Setting up K400 Plus is a snap. Plug the tiny Unifying receiver into a USB port and start the fun.

18-month battery life

You might forget this keyboard needs batteries.

- Virtually eliminates the hassle of replacing batteries.
- Use the on/off switch to extend battery life even further.
- Battery life was independently tested for two-hour use per day. Actual battery life will vary with use, settings and environmental conditions.

Works with multiple operating systems

Designed for use with Windows 7, Windows 8, Windows 10 and later, Android 5.0 or later, and ChromeOS.

Customizable control

Use K400 Plus right from the box, or personalize key and touchpad settings with Logitech Options software.

Short summary description Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German White:
This short summary of the Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German White data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech K400 Plus Tv, Mini, Wireless, RF Wireless, QWERTZ, White

Long summary description Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German White:
This is an auto-generated long summary of Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German White based on the first three specs of the first five spec groups.

Logitech K400 Plus Tv. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTZ, Recommended usage: Home. Product colour: White

Designed for laid-back control
Designed for laid-back control

PC-to-TV entertainment shouldn't be hard work. Kick back and navigate your TV-connected computer from the comfort of your couch!

Integrated wireless keyboard with touchpad
Integrated wireless keyboard with touchpad

Enjoy seamless control of your PC-to-TV entertainment, without the hassle and clutter of a separate keyboard and mouse.Comfortable, quiet keys and a large (3.5-inch) touchpad make navigation effortless.

10-meter (33-foot) wireless range
10-meter (33-foot) wireless range

Watch video, browse the web, chat with friends and more, without annoying delays or dropouts.

Media-friendly TV keyboard
Media-friendly TV keyboard

You are instantly comfortable using the K400 Plus. Layout is designed for relaxed media interaction.

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
Touchpad
Keyboard form factor *
Mini
Numeric keypad *
No
Keyboard keys operating life
5 million characters
Windows keys
Yes
Hot keys
Yes
Multimedia keys
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Frequency band
2.4 GHz
Noise level
55 dB
On/off switch
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
White
Surface coloration
Monochromatic
Built-in display
No
LED indicators
No
Features
Wireless range
10 m
Plug and Play
Yes
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Battery capacity
2000 mAh
Service life of battery
18 month(s)
Rechargeable
No
Power
Number of batteries supported
2
Mouse
Mouse included *
No
Mouse battery type
AA
Mouse battery life
18 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mobile operating systems supported
Android 7.0, Android 7.1, Android 7.1.2, Android 8.0, Android 9.0, Android 10.0, Android 10
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
354,3 x 23,5 x 139,9 mm
Keyboard weight
390 g
Touchpad diagonal
8,89 cm (3.5")
Touchpad width
4,7 cm
Touchpad height
7,6 cm
Packaging data
Package width
31 mm
Package depth
370 mm
Package height
153 mm
Package weight
530 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Receiver dimensions (W x D x H)
14,4 x 18,7 x 6,1 mm
Receiver weight
1,8 g
Batteries included
Yes
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case width
171 mm
Master (outer) case length
379 mm
Master (outer) case height
321 mm
Master (outer) case weight
5,76 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:50:39
Uk has collected 33 expert reviews for Logitech Wireless Touch Keyboard K400 Plus and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
tech-critter.com
Updated:
2017-05-01 06:50:39
Have you ever connect your laptop or PC to your TV, hoping to enjoy your favourite YouTube or movies while chilling on your couch, but then find out that you have to constantly get up in order to pause the movie or turning off that annoying Skype notifica...
Good Lightweight, Brilliant design for the left-click key, Full fledged multimedia controls and shortcut keys, Unifying receiver...
Bad Flimsy build quality, Price...
Bottom line At RM189, I find it to be a little bit pricier than what I expected, but what Logitech offers in this keyboard is a package of convenience.This is the keyboard for your living room and if you happen to own a HTPC, definitely take consideration to purchase...
0%
chip.com.my
Updated:
2017-05-01 06:50:39
Home Theatre PCs aren't very common locally, but some people prefer them over media players. That's when people start looking into universal remote controllers, which tend to be rather expensive. A good alternative is to get a wireless keyboard and mouse...
Good Performance, Water cooling...
Bad Power consumption...
Bottom line Convenient and easy to use, this peripheral is just what a HTPC user needs.(previously published in issue January 2016)...
0%
Brand Image Product code Product Stock Price from
Logitech Wireless K270 keyboard RF Wireless QWERTZ German Black Logitech Wireless K270 keyboard RF Wireless QWERTZ German Black
(show image)
920-003052 Wireless Keyboard K270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K400 keyboard RF Wireless QWERTZ German Black Logitech K400 keyboard RF Wireless QWERTZ German Black
(show image)
920-003100 K400 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTZ German Black Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTZ German Black
(show image)
920-002916 Wireless Solar Keyboard K750 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black
(show image)
920-002554 Wireless Combo MK520 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black
(show image)
920-002360 Wireless Illuminated Keyboard K800 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K120 for Business keyboard USB QWERTZ German Black Logitech K120 for Business keyboard USB QWERTZ German Black
(show image)
920-002516 Keyboard K120 for Business 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Desktop MK120 keyboard Mouse included USB QWERTZ German Black Logitech Desktop MK120 keyboard Mouse included USB QWERTZ German Black
(show image)
920-002540 Desktop MK120 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black
(show image)
920-002420 Wireless Desktop MK710 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Belgium 1 distributor(s)
Disclaimer Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German White:
Disclaimer

© 2021 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.