location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab A SM-T555N 4G Qualcomm Snapdragon LTE 16 GB 24,6 cm (9.7") 2 GB Wi-Fi 4 (802.11n) Android White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-T555N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T555NZWA
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:30:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab A SM-T555N 4G Qualcomm Snapdragon LTE 16 GB 24,6 cm (9.7") 2 GB Wi-Fi 4 (802.11n) Android White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet White
  • - 24,6 cm (9.7") 1024 x 768 pixels TFT
  • - Qualcomm Snapdragon MSM8916 1,2 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - 4G Wi-Fi 4 (802.11n) Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 6000 mAh
  • - Android
Long product name Samsung Galaxy Tab A SM-T555N 4G Qualcomm Snapdragon LTE 16 GB 24,6 cm (9.7") 2 GB Wi-Fi 4 (802.11n) Android White :
The long product name of Samsung Galaxy Tab A SM-T555N 4G Qualcomm Snapdragon LTE 16 GB 24,6 cm (9.7") 2 GB Wi-Fi 4 (802.11n) Android White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy TabA 9.7 LTE 16GB W
More>>>
Short summary description Samsung Galaxy Tab A SM-T555N 4G Qualcomm Snapdragon LTE 16 GB 24,6 cm (9.7") 2 GB Wi-Fi 4 (802.11n) Android White:
This short summary of the Samsung Galaxy Tab A SM-T555N 4G Qualcomm Snapdragon LTE 16 GB 24,6 cm (9.7") 2 GB Wi-Fi 4 (802.11n) Android White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab A SM-T555N, 24,6 cm (9.7"), 1024 x 768 pixels, 16 GB, 2 GB, Android, White

Long summary description Samsung Galaxy Tab A SM-T555N 4G Qualcomm Snapdragon LTE 16 GB 24,6 cm (9.7") 2 GB Wi-Fi 4 (802.11n) Android White:
This is an auto-generated long summary of Samsung Galaxy Tab A SM-T555N 4G Qualcomm Snapdragon LTE 16 GB 24,6 cm (9.7") 2 GB Wi-Fi 4 (802.11n) Android White based on the first three specs of the first five spec groups.

Samsung Galaxy Tab A SM-T555N. Display diagonal: 24,6 cm (9.7"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM8916. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 456 g. Operating system installed: Android. Product colour: White

Display
Display diagonal *
24,6 cm (9.7")
Display resolution *
1024 x 768 pixels
LED backlight
Yes
Panel type
TFT
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
4:3
Display number of colours
16.78 million colours
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
MSM8916
Processor cores
4
Processor frequency *
1,2 GHz
Memory
Internal memory *
2 GB
Maximum internal memory
2 GB
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Auto focus
Yes
Video recording
Yes
Maximum video resolution
1280 x 720 pixels
Video recording modes
720p
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
3G standards
HSPA+, HSUPA, UMTS
4G standard
LTE
Bluetooth
Yes
Bluetooth version
4.1
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
No
Wi-Fi Direct
Yes
Near Field Communication (NFC)
No
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Mobile High-Definition Link (MHL)
No
Microphone in
Yes
SmartCard slot
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
Yes
DC-in jack
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
White
Performance
GLONASS
Yes
GPS (satellite)
Yes
Position location *
Yes
Security
Fingerprint reader
No
Software
Platform *
Android
Operating system version
5,0
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Enhanced Intel SpeedStep Technology
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
6000 mAh
Continuous video playback time
14 h
Continuous audio playback time
178 h
Browsing time (Wi-Fi)
15 h
Browsing time (3G)
12 h
Browsing time (4G)
13 h
Talk time (3G)
40 h
Media formats
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, MIDI, MP3, MXMF, OGA, OGG, OTA, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Weight & dimensions
Width
242,5 mm
Depth
166,8 mm
Height
7,5 mm
Weight
456 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Cables included
USB
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Docking connector
No
Wi-Fi
Yes
Full HD
No
Total storage capacity
16 GB
2G standards
Edge, GPRS, GSM
Source Testseek summary Average rating
Reviews
Updated:
2016-10-27 02:30:41
Uk has collected 87 expert reviews for Samsung Galaxy Tab A SM-T555N 4G Qualcomm Snapdragon LTE 16 GB 24.6 cm (9.7") 2 GB Wi-Fi 4 (802.11n) Android White and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
siliconrepublic.com
Updated:
2016-10-27 02:30:41
Made famous by Moses, it took several millennia for tablets to enjoy their second age, instigated largely by Apple's 2010 iPad and the subsequent interest in the not-quite-smartphone, not-quite-laptop devices.I came to the party a bit late, actually, not...
Bottom line On the whole, there isn't a whole lot to complain about with this tablet. Where the camera falls down slightly, the battery more than makes up for.It's as close to premium as you can get without paying premium prices (the Galaxy Tab S would set you back a...
0%
mobilesyrup.com
Updated:
2016-10-27 02:30:41
It's August, which means that kids are filling their backpacks with pens, paper, textbooks and – oh, who are we kidding, no one uses those things anymore.Students want tech , and that's why our Back To School Guide features the best smartphones , tablets...
0%
digitalversus.com
Updated:
2016-10-27 02:30:41
A heavy plastic rectangle. That's the easiest way to describe the 9.7" Galaxy Tab A. There's nothing to make this device stand out. While it isn't a complete design failure, it certainly won't be winning awards for originality.The matte plastic used on th...
Good Balanced picture quality, Excellent battery life, OS runs smoothly...
Bad Poor screen resolution, Cameras, Speakers should be better positioned, Web browsing and video ruined by the outdated screen...
Bottom line With its record stained by a screen resolution that really spoils the user experience, the Tab A just doesn't quite cut it as a great mid-range tablet. Unfortunately, it isn't easy to overlook such a failure of a display, with pixels being clearly visible...
60%
Brand Image Product code Product Stock Price from
Samsung Galaxy Tab 3 Lite 7.0 Marvell 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black Samsung Galaxy Tab 3 Lite 7.0 Marvell 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black
(show image)
SM-T110NYKA 7.0 0.00
(excl. VAT)
0 (incl. VAT)