location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 39.62 cm (15.6") Black Odyssey Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39.62 cm (15.6") Black Odyssey Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L8J88AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296291763 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 17:52:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year HP Commercial Guarantee
Long product name HP 39.62 cm (15.6") Black Odyssey Backpack :
The long product name of HP 39.62 cm (15.6") Black Odyssey Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39.62 cm (15.6") Black Odyssey Backpack
More>>>
HP 39.62 cm (15.6") Black Odyssey Backpack:
The official description of HP 39.62 cm (15.6") Black Odyssey Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Traversing across campus or a daily outdoor excursion, enjoy the strategically placed padding, trendsetting design, and versatile storage. The HP 15.6" (39.62 cm) Odyssey Backpack blends distinctive colors, durable materials, and a unique camouflage pattern, all with comfortable air-mesh covered padding, dedicated notebook and tablet storage, strategically placed straps, and multiple accessory pockets. Trendy and ready to travel.

Short summary description HP 39.62 cm (15.6") Black Odyssey Backpack:
This short summary of the HP 39.62 cm (15.6") Black Odyssey Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 39.62 cm (15.6") Black Odyssey Backpack, 39,6 cm (15.6")

Long summary description HP 39.62 cm (15.6") Black Odyssey Backpack:
This is an auto-generated long summary of HP 39.62 cm (15.6") Black Odyssey Backpack based on the first three specs of the first five spec groups.

HP 39.62 cm (15.6") Black Odyssey Backpack. Backpack type: Sports backpack, Product main colour: Black, Maximum screen size: 39,6 cm (15.6"). Width: 330 mm, Depth: 150 mm, Height: 460 mm. Package dimensions (WxDxH): 335 x 155 x 465 mm. Quantity per pack: 1 pc(s)

Features
Backpack type *
Sports backpack
Product main colour *
Black
Maximum screen size
39,6 cm (15.6")
Country of origin
CHN
HP segment
Home
Weight & dimensions
Width *
330 mm
Weight & dimensions
Depth *
150 mm
Height *
460 mm
Weight
980 g
Packaging data
Package dimensions (WxDxH)
335 x 155 x 465 mm
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 39.62 cm (15.6") Black Odyssey Backpack:
Disclaimer

Technical specification disclaimers