location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMC15002URM uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1000 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMC15002URM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMC15002URM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186249 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SMC15002URM uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1000 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1,5 kVA 1000 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Rackmount/Tower Black
Long product name Tripp Lite SMC15002URM uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1000 W 8 AC outlet(s) :
The long product name of Tripp Lite SMC15002URM uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1000 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Line-Interactive, 1.5kVA, 1000W, 8 x 5-15R Out, AVR, USB, RS232, LCD, Rack/Tower 2U
More>>>
Tripp Lite SMC15002URM uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1000 W 8 AC outlet(s):
The official description of Tripp Lite SMC15002URM uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1000 W 8 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite SmartPro Line Interactive UPS with enhanced LCD interface offers network-grade power protection for critical server, network and telecommunications equipment. Line Interactive Uninterruptible Power Supply (UPS) with built-in Auto-Voltage Regulation (AVR) actively corrects brownouts and overvoltages back to usable levels while maintaining a full battery charge in case of power failure. Interactive LCD interface reports UPS operating mode, detailed UPS and site-power data, plus enables a variety of UPS setup and configuration options. Super-fast switchover from line to battery power occurs within milliseconds to maintain operation of connected equipment without interruption or reboot. 94% line-mode efficiency offers reduced heat emissions and operating costs. USB and RS-232 ports work with PowerAlert software to communicate detailed UPS status and site power conditions. HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Communications ports enable detailed monitoring of equipment load levels, self-test data and utility power conditions. PowerAlert UPS monitoring and control software is available for free download. Emergency Power Off (EPO) interface. LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm with push-button momentary alarm-cancel and silent-mode configuration options. Programmable self-test. Field-replaceable, hot-swappable internal batteries.

Short summary description Tripp Lite SMC15002URM uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1000 W 8 AC outlet(s):
This short summary of the Tripp Lite SMC15002URM uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1000 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMC15002URM, Line-Interactive, 1,5 kVA, 1000 W, Sine, 110 V, 120 V

Long summary description Tripp Lite SMC15002URM uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1000 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMC15002URM uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1000 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMC15002URM. UPS topology: Line-Interactive, Output power capacity: 1,5 kVA, Output power: 1000 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 6,5 min, Typical backup time at half load: 17,7 min, Battery recharge time: 4,5 h. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Steel. Width: 439,4 mm, Depth: 341,6 mm, Height: 87,6 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1,5 kVA
Output power *
1000 W
Waveform *
Sine
Output operation voltage (min)
110 V
Output operation voltage (max)
120 V
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
570 J
Number of input phases
1
Efficiency
94%
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
45 dB
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
8 AC outlet(s)
USB 2.0 ports quantity
1
RS-232 ports
1
Battery
Typical backup time at full load
6,5 min
Typical backup time at half load
17,7 min
Battery recharge time
4,5 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Housing material
Steel
Rack capacity
2U
Design
Cable length
3 m
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LED
LED indicators
Yes
Certification
FCC Part 15 Category A (EMI) CSA NOM UL1778
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
439,4 mm
Depth
341,6 mm
Height
87,6 mm
Weight
21,1 kg
Package width
508 mm
Package depth
594,4 mm
Package height
221 mm
Package weight
23,9 kg
Logistics data
Master (outer) case width
508 mm
Master (outer) case length
594,4 mm
Master (outer) case height
221 mm
Master (outer) case weight
23,9 kg
Quantity per master (outer) case
1 pc(s)
Other features
Number of phases
1
Nominal output voltage
120 V
Nominal input voltage
120 V
Compatible operating systems
Windows, Mac OS X
Country Distributor
United States 2 distributor(s)