location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42LB650 TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42LB650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42LB650
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:10:57
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 42LB650 TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 106,7 cm (42")
  • - Full HD 1920 x 1080 pixels 16:9
  • - MCI (Motion Clarity Index) 500
  • - Smart TV Internet TV
  • - Wi-Fi Miracast
  • - VESA mounting 400 x 400 mm
  • - 49 W
Long product name LG 42LB650 TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black :
The long product name of LG 42LB650 TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42" 1920 x 1080, 3D, 20W, USB 2.0, HDMI, 9600g, Black
More>>>
LG 42LB650 TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black:
The official description of LG 42LB650 TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart TV with webOS
LG Smart TVs with webOS revolutionise the way you watch and experience entertainment on your TV.
Free from the complexities and complications of advanced technology, you can now enjoy Smart TV the way it is supposed to be, simple and intuitive, bringing together some of the best catch-up TV, Movies, Sport and Music services available. Whatever you wish to watch, find, launch, or play, you can do it easily with webOS, the efficient and user-friendly Smart TV is designed with you in mind.

SIMPLE SWITCHING
Switch between live TV, apps and your external devices, all from one place wherever you are whilst using LG’s intuitive Magic Remote.

LAUNCHER
Simply click on the Home button to access the launcher menu at the bottom of the screen and switch between recently accessed programmes, apps and connected devices without interrupting what you are watching.

SIMPLE DISCOVERY
Access a growing world of smart entertainment.

LIVE MENU
Find the right channel and access detailed programme information with ease. Don’t miss out on the most popular TV shows and movies with recommendations from the Live Menu or search to find what you want to watch now or in the future.

LG STORE
The LG Store combines entertainment from live TV, on demand, 3D content, recommendations, and apps all in one place so you can always find something to watch.

CINEMA 3D
Enjoy CINEMA 3D in greater comfort with light, battery-free, and affordable 3D glasses.

2.0 Ch speaker System
Dual speakers delivering real sound for an incredible cinema-like experience.

Freeview HD
Get the UK’s favourite TV channels in high definition subscription free. Already offering up to 10 HD channels and there are more to come in 2014. Enjoy the likes of BBC, ITV and Channel 4 direct to your TV for free with no monthly contract or fee.

IPS Panel
With LG’s unique IPS panel enjoy perfect colour, clarity and contrast, from every seat in the room.

Magic Remote Ready
Access a growing world of entertainment on your LG Smart TV with the intuitive Magic Remote using point, scroll, gesture or voice commands.

Short summary description LG 42LB650 TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black:
This short summary of the LG 42LB650 TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42LB650, 106,7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description LG 42LB650 TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG 42LB650 TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG 42LB650. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 500, Native aspect ratio: 16:9. Wi-Fi. Product colour: Black

Display
Display diagonal *
106,7 cm (42")
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9
Supported video modes
1080i, 1080p, 720p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
MCI (Motion Clarity Index) 500
Native refresh rate
60 Hz
Viewing angle, horizontal
-10°
Viewing angle, vertical
10°
Comb filter
2D/3D
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi Direct
Yes
Miracast
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
LED indicators
Yes
Performance
Teletext function
No
Video formats supported
DIVX
Audio formats supported
MP3
Image formats supported
JPG, MPO
Picture processing technology
Samsung Wide Color Enhancer
Noise reduction *
Yes
24p support
Yes
Ports & interfaces
HDMI version
1.4
Audio Return Channel (ARC)
Yes
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
No
DVI port
No
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Ports & interfaces
Digital audio optical out
1
Digital audio coaxial out
1
Headphone outputs
1
RS-232 ports
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
No
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
SimpLink
Management features
Control type
Buttons
Voice control
Yes
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
49 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Technical details
Compliance certificates
RoHS
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width (with stand)
960 mm
Depth (with stand)
238 mm
Height (with stand)
606 mm
Weight (with stand)
12,1 kg
Width (without stand)
960 mm
Depth (without stand)
54,5 mm
Height (without stand)
567 mm
Weight (without stand)
9,6 kg
Packaging data
Quick start guide
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Handheld remote control
Yes
Other features
MHL version
2.0
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
2
Built-in speaker(s)
Yes
2D-3D converter
Yes
aptX audio decoding
Yes
Annual energy consumption
72 kWh
Green (Eco) compliant
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+
Voltage tolerance
65%