location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T935
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T9350M450BNL
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:34:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Convertible (Swivel) Charcoal
  • - Intel® Core™ i5 i5-5200U 2,2 GHz
  • - Touchscreen 33,8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB Hybrid-HDD
  • - Intel® HD Graphics 5500
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium Polymer (LiPo) 45 Wh 11 h 65 W
  • - Windows 8.1 Pro 64-bit
Long product name Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal :
The long product name of Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-5200U Processor (3M Cache, up to 2.70 GHz), 4GB DDR3L 1600MHz, 500GB SATA SSHD, 13.3" LED FHD Touch 1920 x 1080, Gigabit LAN, WLAN, UMTS, Bluetooth, WebCam, Windows 8.1 Pro 64-bit
More>>>
Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal:
The official description of Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Tablet LIFEBOOK T935 is a versatile 2 in 1 Ultrabook™ for demanding professionals with new dynamic work styles. Its ultra-thin, durable aluminum housing with magnesium lid, just 17.1 mm height, and its super light weight enable you to travel in comfort. With a simple flip of the super crisp, rotatable 33.8 cm (13.3-inch) WQHD IGZO™ display with pen and touch support you can switch to tablet mode. The backlit keyboard, enterprise-grade security features, pull-out LAN connector and embedded 4G/LTE let you work securely wherever you are. With the optional port replicator maximum convenience in the office is ensured.

Short summary description Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal:
This short summary of the Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T935, Intel® Core™ i5, 2,2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal:
This is an auto-generated long summary of Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T935. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Mobile network generation: 3G. Operating system installed: Windows 8.1 Pro

Design
Product type *
Laptop
Product colour *
Charcoal
Form factor *
Convertible (Swivel)
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
330 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2,7 GHz
Processor frequency *
2,2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7,5 W
Configurable TDP-down frequency
0,6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
HDD interface
SATA
Hybrid-HDD cache type
SSD
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Front camera resolution
1920 x 1080 pixels
Network
Mobile network generation
3G
3G standards
UMTS
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
45 Wh
Battery life (max)
11 h
Battery recharge time
2 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, HDD, SSD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
8 - 85%
Certificates
Compliance certificates
RoHS
Weight & dimensions
Width
321 mm
Depth
235 mm
Height (front)
1,71 cm
Height (rear)
1,93 cm
Weight *
1,6 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Maximum internal memory (64-bit)
8 GB
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 14:43:59
Uk has collected 9 expert reviews for Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%