location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T430 Intel® Core™ i7 i7-3520M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2342-A14
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:20:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad T430 Intel® Core™ i7 i7-3520M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black :
The long product name of Lenovo ThinkPad T430 Intel® Core™ i7 i7-3520M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14" (1600 x 900, LED), Intel Core i7-3520M, 4GB (DDR3), 500GB (HDD), NVIDIA NVS 5400M (2GB), Windows 7 Professional (64 bit), 802.11 b/g/n, Bluetooth 4.0, 2 x USB 3.0, 2 x USB 2.0, 1 x VGA, 1 x Mini DisplayPort, 1 x LAN, 2.17 kg
More>>>
Lenovo ThinkPad T430 Intel® Core™ i7 i7-3520M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black:
The official description of Lenovo ThinkPad T430 Intel® Core™ i7 i7-3520M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Weighs Less Than 5lbs
Whether you're travelling around the world or commuting between offices, at just 4.77 lbs, the T430 won't weigh you down.

MIL-SPEC Tested
The T430 meets eight rugged military-spec tests against extreme environmental variables, including temperature, pressure, dust, humidity, and vibration testing. Premium durability standards and the Active Protection System™ provide a rock-solid machine.

Precision Keyboard
The new precision island keyboard with improved ergonomic design and optional backlight is the best ThinkPad keyboard yet.

Enhanced Graphics
Whether you choose integrated Intel® HD Graphics or discrete graphics featuring NVIDIA® Optimus™ technology, you'll enjoy stunning visuals on the T430.

Fast Data Transfer
Move data between the T430 and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies.

Up to 30 Hours' Battery Life
Combine a 9-cell battery with a slice battery to enjoy **up to 30 hours of productive work between charges.

3G, 4G, WiFi, Bluetooth®
Wherever you are you will be able to get connected with a complete suite of wireless technology — and Lenovo Mobile Access means you don't need an expensive contract.

Integrated 720p HD Webcam and Dual Digital Array Microphones
Crystal clear video and audio, face tracking and keystroke noise suppression technology will help you web conference or chat like you're really there.

14-Inch HD or HD+ Display
HD and HD+ display options deliver bright, crisp visuals on the T430 — even when looked at from a wide angle.

Dolby® Advanced Audio™ v2
Enjoy an immersive surround sound experience whether listening to a presentation or kicking back with a movie.

Lenovo ThinkVantage® Technologies
With easy to use, practical, and secure software solutions including Password Manager, Rescue and Recovery, and Access Connections™, Lenovo has got you covered.

Short summary description Lenovo ThinkPad T430 Intel® Core™ i7 i7-3520M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad T430 Intel® Core™ i7 i7-3520M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T430, Intel® Core™ i7, 2,9 GHz, 35,6 cm (14"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T430 Intel® Core™ i7 i7-3520M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T430 Intel® Core™ i7 i7-3520M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2,9 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Carbon fibre, Glass fibre
Market positioning
Business
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
250 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3520M
Processor cores
2
Processor threads
4
Processor boost frequency
3,6 GHz
Processor frequency *
2,9 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3500 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
29
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® NVS™ 5400M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1250 MHz
On-board graphics card ID
0x166
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Maximum resolution
2560 x 1600 pixels
Audio
Audio system
Dolby Advanced Audio v2
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard
Numeric keypad *
No
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0MU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64893
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
57 Wh
Battery life (max)
9,4 h
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
GreenGuard
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
340,5 mm
Depth
232 mm
Height
29,9 mm
Weight *
2,17 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2015-03-29 17:57:17
Uk has collected 14 expert reviews for Lenovo ThinkPad T430 Intel® Core™ i7 i7-3520M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcworld.co.nz
Updated:
2016-11-05 06:46:00
NameLaptop: Lenovo ThinkPad T430 (2344-27M)At a glance:Intel Core i5-3360M CPU,4GB DDR3-1600 RAM,180GB Intel 520SSD,14-inch, 1600 x 900-pixel display,351 x 232 x 30mm, 2.2kgSummary:Powerful business laptop that some consumers might also find awesome.Ratin...
Bottom line this is a very strong business laptop that will also find fans amongst consumers who need a robust, long-lasting and comfortable workhorse. Lenovo will also be releasing the Lenovo T430U - an Ultrabook-qualified version of this same laptop, but it also...
0%
chip.com.my
Updated:
2016-12-28 19:24:18
The ThinkPad line of notebooks are legacy devices; notebooks not meant to be brashly intuitive, but fine-tuned and improved upon without losing sight of what makes it such a preferred brand of professional notebooks. The refreshed ThinkPad T430 leads the...
Good Tough, solid built, Great keyboard, Good performance, Great audio and mic...
Bad Rather cramped touchpad, No HDMI output...
Bottom line The Lenovo ThinkPad T430 doesn't disturb too much of its predecessors' core design and sensibility, and that's a good thing. Still, the subtle improvements it brings along does improve its overall experience, such as the typing and audio improvements. Th...
0%