location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UN50J5200AF 125,7 cm (49.5") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UN50J5200AF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UN50J5200AFXZA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276069296 show
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:48:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UN50J5200AF 125,7 cm (49.5") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 125,7 cm (49.5")
  • - Full HD 1920 x 1080 pixels 16:9
  • - CMR (Clear Motion Rate) 120
  • - ATSC
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 78 W
Long product name Samsung UN50J5200AF 125,7 cm (49.5") Full HD Smart TV Wi-Fi Black :
The long product name of Samsung UN50J5200AF 125,7 cm (49.5") Full HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49.5" Full HD LED TV 1920 x 1080, Dolby MS10, DTS Studio Sound, DTS Premium Sound 5.1, ATSC / Clear QAM, Smart TV, WiFi, HDMI, USB, Black
More>>>
Short summary description Samsung UN50J5200AF 125,7 cm (49.5") Full HD Smart TV Wi-Fi Black:
This short summary of the Samsung UN50J5200AF 125,7 cm (49.5") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UN50J5200AF, 125,7 cm (49.5"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UN50J5200AF 125,7 cm (49.5") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UN50J5200AF 125,7 cm (49.5") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UN50J5200AF. Display diagonal: 125,7 cm (49.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Full HD 1080p
Full HD 1080p

Enjoy a viewing experience that is 2X the clarity of standard HD TVs.

Smart TV

Access your favorite program choices, live TV, video on demand, apps, and social media in one easy-to-browse navigation experience.

Motion Rate 60
Motion Rate 60

Enjoy a clear moving picture resolution at Motion Rate 60 with amazing refresh rate, processing speed and backlight technology.

Wide Color Enhancer
Wide Color Enhancer

See every image as the director intended with enriched colors – even with older, non-HD content.

Display
Display diagonal *
125,7 cm (49.5")
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
CMR (Clear Motion Rate) 120
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Digital
Analog signal format system *
Not supported
Digital signal format system *
ATSC
Number of tuners
1 tuner(s)
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, DTS, DTS Premium Sound 5.1, DTS Studio Sound, Dolby MS10
Audio system
Dolby
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Picture processing technology
Samsung Wide Color Enhancer
Parental control
Yes
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Ports & interfaces
Audio (L/R) out
1
Digital audio optical out
1
RF ports quantity
2
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
3
On Screen Display (OSD) languages
English, Spanish, French
Power
Power consumption (typical) *
78 W
Power consumption (standby) *
0,3 W
Power consumption (max)
125 W
AC input voltage
110 - 120 V
AC input frequency
60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
1140,5 mm
Depth (with stand)
309,9 mm
Height (with stand)
718,8 mm
Weight (with stand)
11,5 kg
Width (without stand)
1140,5 mm
Depth (without stand)
61 mm
Height (without stand)
622,3 mm
Weight (without stand)
10,5 kg
Packaging data
Manual
Yes
Package weight
15,51286 kg
Package width
1384,3 mm
Package depth
162,6 mm
Package height
746,8 mm
Package weight
15,5 kg
Packaging content
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
144 kWh
Country Distributor
United Kingdom 1 distributor(s)