location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Spiel des Wissen Spiel des Wissens Original Board game Trivia

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spiel des Wissen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spiel des Wissens Original
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17966
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126179666
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2022 18:21:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Spiel des Wissen Spiel des Wissens Original Board game Trivia
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trivia Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 6
  • - Recommended age group: Adult & Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 8 yr(s)
More>>>
Short summary description Spiel des Wissen Spiel des Wissens Original Board game Trivia:
This short summary of the Spiel des Wissen Spiel des Wissens Original Board game Trivia data-sheet is auto-generated and uses the product title and the first six key specs.

Spiel des Wissen Spiel des Wissens Original, Board game, Trivia, 8 yr(s), Family game

Long summary description Spiel des Wissen Spiel des Wissens Original Board game Trivia:
This is an auto-generated long summary of Spiel des Wissen Spiel des Wissens Original Board game Trivia based on the first three specs of the first five spec groups.

Spiel des Wissen Spiel des Wissens Original. Product type: Board game, Genre: Trivia, Recommended age (min): 8 yr(s), Family game

Features
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Playing time (max)
45 min
Minimum number of players *
2
Maximum number of players *
6
Recommended age group *
Adult & Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
8 yr(s)
Genre *
Trivia
Suitable for indoor use
Yes
Release date (DD/MM/YYYY)
01,08,2014
Country of origin
Netherlands
Packaging data
Package width
320 mm
Package depth
80 mm
Package height
260 mm
Package weight
1,14 kg
Package volume
6656 cm³
QR code
No
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
286,3 kg
Number of cartons per pallet
42 pc(s)
Number of cartons per pallet layer
7 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
252 pc(s)
Master (outer) case width
510 mm
Master (outer) case length
320 mm
Master (outer) case height
260 mm
Master (outer) case tare weight
48 g
Quantity per master (outer) case
6 pc(s)
Master (outer) case volume
42432 cm³
Master (outer) case weight
6,82 kg
Brand Image Product code Product Stock Price from
Spiel des Wissen Original Board game Trivia Spiel des Wissen Original Board game Trivia
(show image)
19498 Original
Stratego Original Board game Strategy Stratego Original Board game Strategy
(show image)
19496 Original
Stratego Original Board game Strategy Stratego Original Board game Strategy
(show image)
19495 Original
Stratego Junior Board game Strategy Stratego Junior Board game Strategy
(show image)
12516 Junior
Spiel des Wissen Kartenspiel Card Game Trivia Spiel des Wissen Kartenspiel Card Game Trivia
(show image)
18180 Kartenspiel