location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Swedish Overlay Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Swedish Overlay Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7W14A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296025313 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 11:14:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90 days part only
Long product name HP LaserJet Swedish Overlay Keyboard :
The long product name of HP LaserJet Swedish Overlay Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Swedish Overlay Keyboard
More>>>
HP LaserJet Swedish Overlay Keyboard:
The official description of HP LaserJet Swedish Overlay Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP LaserJet Swedish Overlay Keyboard:
This short summary of the HP LaserJet Swedish Overlay Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Swedish Overlay Keyboard, 4,49 kg, 350 mm, 250 mm, 13 mm, 78 g, 13 mm

Long summary description HP LaserJet Swedish Overlay Keyboard:
This is an auto-generated long summary of HP LaserJet Swedish Overlay Keyboard based on the first three specs of the first five spec groups.

HP LaserJet Swedish Overlay Keyboard. Weight: 4,49 kg. Package width: 350 mm, Package depth: 250 mm, Package height: 13 mm. Depth: 13 mm, Height: 350 mm, Width: 250 mm. Quantity per master (outer) case: 50 pc(s), Master (outer) case weight: 4,5 g, Master (outer) case gross weight (imperial): 4,49 kg (9.9 lbs)

Weight & dimensions
Weight
4,49 kg
Packaging data
Package width
350 mm
Package depth
250 mm
Package height
13 mm
Package weight
78 g
Other features
Depth
13 mm
Other features
Height
350 mm
Width
250 mm
Logistics data
Master (outer) case gross weight (imperial)
4,49 kg (9.9 lbs)
Quantity per master (outer) case
50 pc(s)
Master (outer) case weight
4,5 g
Country Distributor
Nederland 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)