location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BDP2110/12 DVD/Blu-Ray player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blu-ray Disc/DVD player BDP2110/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDP2110/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185608501
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips BDP2110/12 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BDP2110/12 DVD/Blu-Ray player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DivX Plus HD
  • - USB2.0 Media Link
  • - BD-Live
Long product name Philips BDP2110/12 DVD/Blu-Ray player Black :
The long product name of Philips BDP2110/12 DVD/Blu-Ray player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BDP2110, Blu-ray, Full HD, 1920x1080, MPEG1/2/4, DivX Plus, Dolby Digital, DTS, USB, HDMI, Ethernet, 0.91kg
More>>>
Philips BDP2110/12 DVD/Blu-Ray player Black:
The official description of Philips BDP2110/12 DVD/Blu-Ray player Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Play all your movies from Blu-ray discs and DVDs

With the Philips BDP2110 Blu-ray player, movies never look ed better. Incredibly sharp images in full HD 1080p are delivered from Blu-ray discs, while DVD upscaling offers near-HD video quality.

Engage more

- Enjoy all your movies and music from CD and DVD
- USB 2.0 plays video/music from USB flash/hard disk drive
- EasyLink to control all HDMI CEC devices via a single remote
- BD-Live (Profile 2.0) to enjoy online Blu-ray bonus content

Hear more

- Dolby TrueHD for high fidelity sound
- DTS2.0 Digital Out

See more

- Blu-ray Disc playback for sharp images in full HD 1080p
- DivX Plus HD Certified for high definition DivX playback
- DVD video upscaling to 1080p via HDMI for near-HD images
- Subtitle Shift for widescreen without any missing subtitles

Short summary description Philips BDP2110/12 DVD/Blu-Ray player Black:
This short summary of the Philips BDP2110/12 DVD/Blu-Ray player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BDP2110/12, Full HD, 1080p, 720p, 4:3, 16:9, 21:9, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, 7.1 channels, AVI, DIVX, M2TS, MKV, MP4, MPEG, MPG

Long summary description Philips BDP2110/12 DVD/Blu-Ray player Black:
This is an auto-generated long summary of Philips BDP2110/12 DVD/Blu-Ray player Black based on the first three specs of the first five spec groups.

Philips BDP2110/12. HD type: Full HD, Supported video modes: 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, Audio output channels: 7.1 channels. Video formats supported: AVI, DIVX, M2TS, MKV, MP4, MPEG, MPG, Audio formats supported: AAC, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, SVCD, VCD, Playback disc types: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD, BD-R, BD-RE, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 11 W

Blu-ray Disc playback
Blu-ray Disc playback

Blu-ray Discs have the capacity to carry high definition data, along with pictures in the 1920 x 1080 resolution that defines full high definition images. Scenes come to life as details leap at you, movements smoothen and images turn crystal clear. Blu-ray also delivers uncompressed surround sound — so your audio experience becomes unbelievably real. The high storage capacity of Blu-ray Discs also allows a host of interactive possibilities to be built in. Seamless navigation during playback and other exciting features such as pop-up menus bring a whole new dimension to home entertainment.

DVD video upscaling
DVD video upscaling

HDMI 1080p upscaling delivers images that are crystal clear. DVD movies in standard definition can now be enjoyed in high definition resolution - ensuring more details and more true-to-life pictures. Progressive Scan (represented by "p" in "1080p') eliminates the line structure prevalent on TV screens, again ensuring relentlessly sharp images. To top it off, HDMI makes a direct digital connection that can carry uncompressed digital HD video as well as digital multi-channel audio, without conversions to analogue - delivering perfect picture and sound quality, completely free from noise.

EasyLink
EasyLink

EasyLink lets you control multiple devices like DVD players, Blu-ray players, soundbar speakers, home cinema systems and TVs with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

BD-Live (Profile 2.0)
BD-Live (Profile 2.0)

BD-Live opens up your world of high definition even further. Receive up-to-date content just by connecting your Blu-ray Disc player to the Internet. Exciting new things like exclusive downloadable content, live events, live chats, gaming and on-line shopping all await you. Ride the high definition wave with Blu-ray Disc playback and BD-Live

Subtitle Shift
Subtitle Shift

Subtitle Shift is an enhancement feature that lets users manually adjust a movie's subtitle positioning on the television or computer screen. Using the remote control, users can shift the subtitles up and down on the screen. On widescreen displays, such as 21:9 cinema and projectors, the subtitles sometimes get cut off. In order to see them clearly, the user has to change the display aspect ratio, which defeats the purpose of the widescreen. With the Subtitle Shift feature, the user can retain the correct display aspect ratio and have the subtitles ideally positioned on the screen.

DivX Plus HD Certified
DivX Plus HD Certified

DivX Plus HD on your Blu-ray player and/or DVD player offers the latest in DivX technology to let you enjoy HD videos and movies from the Internet directly on your Philips HDTV or PC. DivX Plus HD supports the playback of DivX Plus content (H.264 HD video with high-quality AAC audio in an MKV file container) while also supporting previous versions of DivX video up to 1080p. DivX Plus HD for true HD digital video.

USB 2.0

The Universal Serial Bus or USB is an industry standard that allows high-speed, easy connection of peripherals to PCs, consumer electronics and mobile products. The USB 2.0 provides better and faster performance - up to 40 times quicker than the USB 1.0 and with a data transfer rate of up to 480 Mbps from the original 12 Mbps. When plugged in, everything configures automatically. With USB 2.0, simply plug in your USB portable devices or hard disk drives, select the movie, music or photo and play away.

Dolby TrueHD
Dolby TrueHD

Dolby TrueHD delivers the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD completes your high definition entertainment experience.

Video
HD type
Full HD
Supported video modes
1080p, 720p
Aspect ratio
4:3, 16:9, 21:9
Deep colour support
Yes
x.v.Color support
Yes
Smart TV
No
Audio
Audio decoders *
Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0
Audio output channels
7.1 channels
File formats
Video formats supported *
AVI, DIVX, M2TS, MKV, MP4, MPEG, MPG
Audio formats supported
AAC, MP3, PCM, WAV, WMA
Image formats supported
GIF, JPG, PNG
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
1
Digital audio coaxial out *
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD, BD-R, BD-RE, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats *
Blu-Ray audio, Blu-Ray video, CD audio, CD video, SVCD, VCD
Playback disc types *
BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Card reader integrated
No
Technical details
Device type *
Blu-Ray player
3D *
No
Product colour
Black
DVD region code *
2
Technical details
Blu-ray region code
B
Height (cm) outer carton
8,1 cm
Length (cm) outer carton
31,5 cm
Quantity outer carton
1 pc(s)
Width (cm) outer carton
25,9 cm
Progressive scan
Yes
Quantity
1
HDMI
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
11 W
Power consumption (standby)
1 W
Weight & dimensions
Width
270 mm
Depth
199,3 mm
Height
41 mm
Weight
910 g
Packaging data
Package weight
1,3 kg
Package dimensions (WxDxH)
315 x 81 x 259 mm
Packaging content
Handheld remote control
Yes
Manual
Yes
Quick start guide
Yes
Batteries included
Yes
Brand Image Product code Product Stock Price from
Philips BDP2205/12 DVD/Blu-Ray player Black Philips BDP2205/12 DVD/Blu-Ray player Black
(show image)
BDP2205/12 BDP2205/12