location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite M100-10N-BK-10 lightning cable 0,254 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M100-10N-BK-10 USB-A to Lightning Sync/Charge Cables (M/M) - MFi Certified, Black, 10 in. (0.25 m), Pack of 10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M100-10N-BK-10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188526 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite M100-10N-BK-10 lightning cable 0,254 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Includes ten M100-10N-BK charge/sync cables
  • - Reversible Lighting plugs compatible with all devices with 8-pin connectors
  • - USB plugs connect to USB-A port on computer or charger
  • - MFi-certified for use with iPhone, iPad and iPod devices
Warranty: 2-year limited
Long product name Tripp Lite M100-10N-BK-10 lightning cable 0,254 m Black :
The long product name of Tripp Lite M100-10N-BK-10 lightning cable 0,254 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-A to Lightning Sync/Charge Cables (M/M) - MFi Certified, Black, 10 in. (0.25 m), Pack of 10
More>>>
Tripp Lite M100-10N-BK-10 lightning cable 0,254 m Black:
The official description of Tripp Lite M100-10N-BK-10 lightning cable 0,254 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Helps You Charge and Sync Your Apple Mobile Device
The M100-10N-BK-10 includes 10 M100-10N-BK sync/charge cables. They connect your iPhone, iPad or iPod to the USB-A port on a computer or USB charger, so you can charge your Apple device and transfer data simultaneously. The reversible 8-pin Lightning plug connects in either direction to ensure fast, easy connection every time. The charging cables are MFi-certified for broad compatibility with iPhone, iPad and iPod devices.

Short summary description Tripp Lite M100-10N-BK-10 lightning cable 0,254 m Black:
This short summary of the Tripp Lite M100-10N-BK-10 lightning cable 0,254 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite M100-10N-BK-10, 0,254 m, Lightning, USB A, Black, USB 3.2 Gen 1 (3.1 Gen 1), China

Long summary description Tripp Lite M100-10N-BK-10 lightning cable 0,254 m Black:
This is an auto-generated long summary of Tripp Lite M100-10N-BK-10 lightning cable 0,254 m Black based on the first three specs of the first five spec groups.

Tripp Lite M100-10N-BK-10. Cable length: 0,254 m, Connector 1: Lightning, Connector 2: USB A. Quantity per pack: 1 pc(s), Package width: 71,1 mm, Package depth: 133,4 mm. Master (outer) case width: 170,2 mm, Master (outer) case length: 264,2 mm, Master (outer) case height: 83,8 mm

Features
Cable length *
0,254 m
Connector 1 *
Lightning
Connector 2 *
USB A
Product colour *
Black
USB version
USB 3.2 Gen 1 (3.1 Gen 1)
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
71,1 mm
Package depth
133,4 mm
Package height
31,8 mm
Packaging data
Package weight
120 g
Logistics data
Harmonized System (HS) code
85177900
Master (outer) case width
170,2 mm
Master (outer) case length
264,2 mm
Master (outer) case height
83,8 mm
Master (outer) case weight
1,27 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332188523
Brand Image Product code Product Stock Price from
Tripp Lite M102AB-003-S-LB lightning cable 0,91 m Blue Tripp Lite M102AB-003-S-LB lightning cable 0,91 m Blue
(show image)
M102AB-003-S-LB M102AB-003-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-006-S-LB lightning cable 1,83 m Blue Tripp Lite M100AB-006-S-LB lightning cable 1,83 m Blue
(show image)
M100AB-006-S-LB M100AB-006-S-LB Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), Ultra Flexible, MFi Certified, Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102AB-006-S-LB lightning cable 1,83 m Blue Tripp Lite M102AB-006-S-LB lightning cable 1,83 m Blue
(show image)
M102AB-006-S-LB M102AB-006-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-003-S-LB lightning cable 0,91 m Blue Tripp Lite M100AB-003-S-LB lightning cable 0,91 m Blue
(show image)
M100AB-003-S-LB M100AB-003-S-LB Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), Ultra Flexible, MFi Certified, Light Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-03M-BK lightning cable 3 m Black Tripp Lite M102-03M-BK lightning cable 3 m Black
(show image)
M102-03M-BK M102-03M-BK USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, Black, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-03M-WH lightning cable 3 m White Tripp Lite M100AB-03M-WH lightning cable 3 m White
(show image)
M100AB-03M-WH M100AB-03M-WH Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102AB-02M-WH lightning cable 2 m White Tripp Lite M102AB-02M-WH lightning cable 2 m White
(show image)
M102AB-02M-WH M102AB-02M-WH Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102AB-01M-WH lightning cable 1 m White Tripp Lite M102AB-01M-WH lightning cable 1 m White
(show image)
M102AB-01M-WH M102AB-01M-WH Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-02M-WH lightning cable 2 m White Tripp Lite M102-02M-WH lightning cable 2 m White
(show image)
M102-02M-WH M102-02M-WH USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, White, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-02M-BK lightning cable 2 m Black Tripp Lite M102-02M-BK lightning cable 2 m Black
(show image)
M102-02M-BK M102-02M-BK USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)