location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1500 1500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1500-sheet Input Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2G73A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182490129 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 11:13:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Aug 2018
Product end of life date
Warranty: 90 days
Long product name HP LaserJet 1500 1500 sheets :
The long product name of HP LaserJet 1500 1500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

210 x 279 to 216 x 356 mm, 1500-sheet, 415 x 448 x 264 mm, 13 kg
More>>>
HP LaserJet 1500 1500 sheets:
The official description of HP LaserJet 1500 1500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Support productivity with this robust paper input tray that enables media versatility and allows longer printing (up to 1500 sheets) without re-loading paper.

The printer accommodates up to four additional trays and can handle many types and sizes of paper and up to three reams of plain paper in the high-capacity input tray.

Save trips to load paper in the printer with this paper input accessory.

Simple to install, featuring unique sensors that automatically detect paper size, easy-to-use paper guides, and a paper level indicator that lets users know how much paper is in the tray without opening the tray.

Short summary description HP LaserJet 1500 1500 sheets:
This short summary of the HP LaserJet 1500 1500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1500, 1500 sheets, 415 mm, 448 mm, 264 mm, 13 kg

Long summary description HP LaserJet 1500 1500 sheets:
This is an auto-generated long summary of HP LaserJet 1500 1500 sheets based on the first three specs of the first five spec groups.

HP LaserJet 1500. Maximum capacity: 1500 sheets. Width: 415 mm, Depth: 448 mm, Height: 264 mm

Features
Maximum capacity
1500 sheets
Weight & dimensions
Width
415 mm
Weight & dimensions
Depth
448 mm
Height
264 mm
Weight
13 kg
Country Distributor
Polska 2 distributor(s)