location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Internal USB Ports

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal USB Ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L28A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793323601 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 426511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 20:53:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90-day parts only
Long product name HP Internal USB Ports :
The long product name of HP Internal USB Ports. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internal USB Ports
More>>>
HP Internal USB Ports:
The official description of HP Internal USB Ports as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adds internal USB ports to enable additional 3rd party solutions for your LaserJet printer.

Short summary description HP Internal USB Ports:
This short summary of the HP Internal USB Ports data-sheet is auto-generated and uses the product title and the first six key specs.

HP Internal USB Ports, HP Color LaserJet Enterprise M552dn B5L23A, M553n B5L24A, M553dn B5L25A, M553x B5L26A, M553dh..., Business, Enterprise, 69,4 mm, 65,9 mm, 46,2 mm, 20 g

Long summary description HP Internal USB Ports:
This is an auto-generated long summary of HP Internal USB Ports based on the first three specs of the first five spec groups.

HP Internal USB Ports. Compatibility: HP Color LaserJet Enterprise M552dn B5L23A, M553n B5L24A, M553dn B5L25A, M553x B5L26A, M553dh...

Features
Compatibility *
HP Color LaserJet Enterprise M552dn B5L23A, M553n B5L24A, M553dn B5L25A, M553x B5L26A, M553dh B5L27A / HP Color LaserJet Managed M553dnm B5L38A, M553xm, B5L39A / HP LaserJet Enterprise M604n E6B67A, M604dn E6B68A, M605n E6B69A, M605dn E6B70A, M605x E6B71A, M606dn E6B72A,M606x E6B73A / HP LaserJet Managed M605dnm L3U54A, M605xm L3U54A / HP LaserJet Enterprise M506n F2A68A, M506dn F2A69A, M506x F2A70A, M506dh F2A71A / HP LaserJet Managed M506dnm F2A66A, M506xm F2A67A / HP LaserJet Enterprise MFP M527dn F2A76A, M527f F2A77A / HP LaserJet Enterprise Flow MFP M527c F2A81A, M527z F2A78A / HP LaserJet Managed MFP M527dnm F2A79A / HP LaserJet Managed Flow MFP M527cm F2A80A / HP Color LaserJet Enterprise MFP M577dn B5L46A, M577f B5L47A / HP Color LaserJet Enterprise Flow MFP M577c B5L54A, M577z B5L48A / HP Color LaserJet Managed MFP M577dnm B5L49A / HP Color LaserJet Managed Flow MFP M577cm B5L50A
HP segment
Business, Enterprise
Weight & dimensions
Width
69,4 mm
Depth
65,9 mm
Height
46,2 mm
Weight
20 g
Packaging data
Package width
222 mm
Package depth
152 mm
Package height
57 mm
Package weight
250 g
Technical details
Pallet weight (imperial)
70,8 kg (156 lbs)
Master (outer) case gross weight (imperial)
2,95 kg (6.5 lbs)
Pallet dimensions (W x D x H) (imperial)
1201,4 x 1000,8 x 1270 mm (47.3 x 39.4 x 50")
Pallet dimensions (W x D x H)
1200 x 1000 x 1238 mm
Logistics data
Quantity per pallet
24 pc(s)
Number of cartons per pallet layer
6 pc(s)
Number of layers per pallet
4 pc(s)
Master (outer) case weight
3 g
Pallet weight
71 g
Quantity per master (outer) case
12 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)