location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CMPCT-DIN-MNT= rack accessory Rack rail kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Catalyst CMPCT-DIN-MNT= DIN Rail Mount, For Use with Catalyst 3560-C, 2960-C, 3560-CX and 2960-CX Series Network Switches, Enhanced Limited Lifetime Warranty (CMPCT-DIN-MNT=)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMPCT-DIN-MNT=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658790836 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2024 14:47:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco CMPCT-DIN-MNT= rack accessory Rack rail kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DIN RAIL MOUNT: Rail mounting kit for Cisco Catalyst network switches
  • - COMPATIBILITY: For use with Cisco Catalyst 3560-C, 2960-C, 3560-CX and 2960-CX Series network switches
  • - EASY INSTALLATION: DIN rail mount tray attaches to network switch with two No 10 Phillips pan-head screws (included); switch/tray assembly clips into place on rail
  • - CAUTION: Install network switch with front panel facing down to allow sufficient airflow; allow at least 3 inches (7.6 cm) of clearance around ventilation openings
  • - PEACE OF MIND: Enhanced limited lifetime warranty
Warranty: Enhanced Limited Lifetime Hardware Warranty
Long product name Cisco CMPCT-DIN-MNT= rack accessory Rack rail kit :
The long product name of Cisco CMPCT-DIN-MNT= rack accessory Rack rail kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Catalyst CMPCT-DIN-MNT= DIN Rail Mount, For Use with Catalyst 3560-C, 2960-C, 3560-CX and 2960-CX Series Network Switches, Enhanced Limited Lifetime Warranty (CMPCT-DIN-MNT=)
More>>>
Short summary description Cisco CMPCT-DIN-MNT= rack accessory Rack rail kit:
This short summary of the Cisco CMPCT-DIN-MNT= rack accessory Rack rail kit data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CMPCT-DIN-MNT=, Rack rail kit, Silver, China, Catalyst 3560, Catalyst Compact 2960, 2960C-12, 1 pc(s), 233,4 mm

Long summary description Cisco CMPCT-DIN-MNT= rack accessory Rack rail kit:
This is an auto-generated long summary of Cisco CMPCT-DIN-MNT= rack accessory Rack rail kit based on the first three specs of the first five spec groups.

Cisco CMPCT-DIN-MNT=. Type: Rack rail kit, Product colour: Silver, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 233,4 mm, Package depth: 293,6 mm

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)