location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TK-550Y toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK-550Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1T02HMAEU0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983010723 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 11:26:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TK-550Y toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name KYOCERA TK-550Y toner cartridge 1 pc(s) Original Yellow :
The long product name of KYOCERA TK-550Y toner cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TK-550Y, for KYOCERA FS-C5200DN
More>>>
KYOCERA TK-550Y toner cartridge 1 pc(s) Original Yellow:
The official description of KYOCERA TK-550Y toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For optimum performance we recommend genuine KYOCERA toner, which is specially designed for your printer. Toner particles of the incorrect size can lead to poor print quality with streaky grey background or ghosting on the page. KYOCERA toner contains ceramic cleaning beads which are essential to ensure the printer drum is clean and particle free. This is particularly important as our drums are designed to last several hundred thousand copies.

Short summary description KYOCERA TK-550Y toner cartridge 1 pc(s) Original Yellow:
This short summary of the KYOCERA TK-550Y toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TK-550Y, 6000 pages, Yellow, 1 pc(s)

Long summary description KYOCERA TK-550Y toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of KYOCERA TK-550Y toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

KYOCERA TK-550Y. Colour toner page yield: 6000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
FS-C5200DN
Quantity per pack *
1 pc(s)
Colour toner page yield *
6000 pages
Type *
Original
Printing colours *
Yellow
Brand compatibility *
Kyocera
Product colour
Black
Weight & dimensions
Width
120 mm
Depth
320 mm
Height
110 mm
Other features
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
KYOCERA TK-550K toner cartridge 1 pc(s) Original Black KYOCERA TK-550K toner cartridge 1 pc(s) Original Black
(show image)
1T02HM0EU0 TK-550K 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-550C toner cartridge 1 pc(s) Original Cyan KYOCERA TK-550C toner cartridge 1 pc(s) Original Cyan
(show image)
1T02HMCEU0 TK-550C 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-550M toner cartridge 1 pc(s) Original Magenta KYOCERA TK-550M toner cartridge 1 pc(s) Original Magenta
(show image)
1T02HMBEU0 TK-550M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Portugal 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)