location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1TB NL-SAS internal hard drive 7200 RPM 3.5" SCSI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB NL-SAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-AEQN
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:49:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 1TB NL-SAS internal hard drive 7200 RPM 3.5" SCSI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 3.5" 7200 RPM SCSI
  • - Server/workstation HDD
  • - 6 Gbit/s
Long product name DELL 1TB NL-SAS internal hard drive 7200 RPM 3.5" SCSI :
The long product name of DELL 1TB NL-SAS internal hard drive 7200 RPM 3.5" SCSI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB 3.5" 7.2K RPM Near Line 6Gbps SAS Hard Drive - Non Hotplug
More>>>
DELL 1TB NL-SAS internal hard drive 7200 RPM 3.5" SCSI:
The official description of DELL 1TB NL-SAS internal hard drive 7200 RPM 3.5" SCSI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase the storage capacity of your Dell™ system with this 1TB Hard Drive from Dell. It boasts a storage capacity of 1TB, enabling users to store large amounts of data. This hard drive features a Serial Attached SAS interface and it offers a maximum rotational speed of 7.2k RPM. This product has been tested and validated on Dell systems and is compatible with select Dell Systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL 1TB NL-SAS internal hard drive 7200 RPM 3.5" SCSI:
This short summary of the DELL 1TB NL-SAS internal hard drive 7200 RPM 3.5" SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1TB NL-SAS, 1 TB, 7200 RPM, 3.5", SCSI

Long summary description DELL 1TB NL-SAS internal hard drive 7200 RPM 3.5" SCSI:
This is an auto-generated long summary of DELL 1TB NL-SAS internal hard drive 7200 RPM 3.5" SCSI based on the first three specs of the first five spec groups.

DELL 1TB NL-SAS. HDD capacity: 1 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: SCSI

Features
HDD capacity *
1 TB
HDD speed *
7200 RPM
HDD size *
3.5"
Interface *
SCSI
Type *
HDD
Component for *
Server/workstation
HDD interface transfer rate
6 Gbit/s
HDD sustained transfer rate
600 MiB/s
Power
Operating voltage
5 / 12 V
Other features
Compatible products
PowerEdge C5220 PowerEdge C6100 PowerEdge C6105 PowerEdge C6145 PowerEdge C6220 PowerEdge C6220 II PowerEdge R210 II PowerEdge R220 PowerEdge R300 PowerEdge R320 PowerEdge R410 PowerEdge R415 PowerEdge R420 PowerEdge R430 PowerEdge R510 PowerEdge R515 PowerEdge R520 PowerEdge R710 PowerEdge R720 Poweredge R720xd PowerEdge R905 Poweredge T110 II PowerEdge T310 PowerEdge T320 PowerEdge T410 PowerEdge T420 PowerEdge T430 PowerEdge T620 PowerEdge T710 PowerEdge VRTX PowerVault DR4100 PowerVault DX6112 SN
Country Distributor
United Kingdom 1 distributor(s)