location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link RE210 network extender Network repeater White 10, 100, 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RE210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RE210
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364072049
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link RE210 network extender Network repeater White 10, 100, 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Network repeater
  • - Wi-Fi Dual-band (2.4 GHz / 5 GHz) 750 Mbit/s Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
  • - White
Long product name TP-Link RE210 network extender Network repeater White 10, 100, 1000 Mbit/s :
The long product name of TP-Link RE210 network extender Network repeater White 10, 100, 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC750 Wi-Fi Range Extender - IEEE802.11ac, IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, 1 * 10/100/1000M Ethernet Port (RJ45), 6.5W
More>>>
TP-Link RE210 network extender Network repeater White 10, 100, 1000 Mbit/s:
The official description of TP-Link RE210 network extender Network repeater White 10, 100, 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Boosts your wireless signal, eliminating previously inaccessible areas or “dead zones”
- Supports all 802.11 a/b/g/n/ac standards of Wi-Fi routers and wireless access points
- Wireless AC technology delivers combined dual band speeds of up to 750Mbps
- Gigabit Ethernet port allows the extender to connect to wired devices as a wireless bridge
- Its compact, wall-mounted design allows for easy, flexible deployment

Boost Your Wireless Network
Tired of Wi-Fi “dead zones”? TP-LINK’s range extender connects to your router wirelessly, strengthening and expanding its signal into areas it can’t reach on its own. The device also reduces signal interference to ensure reliable Wi-Fi coverage throughout your home or office.

High Performance External Antennas
Two external antennas boost your Wi-Fi coverage and reliability, helping your devices stay connected anywhere your network reaches.

Next-Generation Wi-Fi with Universal Compatibility
The range extender features the next-generation Wi-Fi standard, 802.11ac. Wireless AC technology lets it run on dual bands at a blazing combined speed of up to 750Mbps, including 433Mbps on its 5GHz channel and 300Mbps on its 2.4GHz channel. Plus, the extender can work with any standard Wi-Fi router or wireless access point.

Short summary description TP-Link RE210 network extender Network repeater White 10, 100, 1000 Mbit/s:
This short summary of the TP-Link RE210 network extender Network repeater White 10, 100, 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link RE210, Network repeater, 10,100,1000 Mbit/s, Internal, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 750 Mbit/s

Long summary description TP-Link RE210 network extender Network repeater White 10, 100, 1000 Mbit/s:
This is an auto-generated long summary of TP-Link RE210 network extender Network repeater White 10, 100, 1000 Mbit/s based on the first three specs of the first five spec groups.

TP-Link RE210. Type: Network repeater, Ethernet LAN data rates: 10,100,1000 Mbit/s. Antenna type: Internal. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Wi-Fi standards: Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi data rate (max): 750 Mbit/s. Product colour: White, Certification: CE, FCC. Power consumption (typical): 6,5 W

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:48:21
Uk has collected 13 expert reviews for TP-Link RE210 network extender Network repeater White 10, 100, 1000 Mbit/s and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techteamgb.co.uk
Updated:
2016-11-15 02:48:21
Need more Wifi Range? TP-Link has a pretty decent solution in their RE210 AC750 Wifi range extender.TP-Link have a pretty nice solution here, let's start with the product itself, and what's in the box. In the box you'll get the extender itself, an etherne...
Bottom line Great product that is really versatile!...
88%
geeklingo.net
Updated:
2017-10-31 07:43:48
TP-Link recently updated their AC WiFi extenders with the introduction of the AC750 based RE210. For those of you that are not familiar with what these do, TP-Link have a great introductory video:Some of the RE210's features include:The performance of the...
Bottom line The TP-Link AC 750 Wi-Fi Range Extender (RE210) is a an excellent device for budget conscious consumers in need of extending their wireless coverage at home. Installation is made super easy with the inclusion of WPS and compatibility with any wireless rou...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)