location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D USB 3.0 Active Repeater Cable 10 meters USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Active Repeater Cable 10 Meter M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1402 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249401247 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D USB 3.0 Active Repeater Cable 10 meters USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 m
  • - USB A Male
  • - USB A Female
  • - USB 3.2 Gen 1 (3.1 Gen 1) 5000 Mbit/s
  • - Black
  • - 1 pc(s)
Long product name CLUB3D USB 3.0 Active Repeater Cable 10 meters USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black :
The long product name of CLUB3D USB 3.0 Active Repeater Cable 10 meters USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Active Repeater Cable 10 Meter M/F
More>>>
CLUB3D USB 3.0 Active Repeater Cable 10 meters USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black:
The official description of CLUB3D USB 3.0 Active Repeater Cable 10 meters USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The maximum practical length for the USB 3.0 cable is 3 meters but often certain applications require flexibility when it comes to cable length. To lift this length barrier, the USB 3.0 Active Repeater Cable allows you to extend the USB 3.0 cable far beyond its maximum length.

The USB 3.0 Active Repeater Cable does not require any driver installation and therefore it is plug and play device. It is both compatible for Windows™ and Mac OSX™ computer systems.

Short summary description CLUB3D USB 3.0 Active Repeater Cable 10 meters USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black:
This short summary of the CLUB3D USB 3.0 Active Repeater Cable 10 meters USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D USB 3.0 Active Repeater Cable 10 meters, 10 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Female, Black

Long summary description CLUB3D USB 3.0 Active Repeater Cable 10 meters USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black:
This is an auto-generated long summary of CLUB3D USB 3.0 Active Repeater Cable 10 meters USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black based on the first three specs of the first five spec groups.

CLUB3D USB 3.0 Active Repeater Cable 10 meters. Cable length: 10 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Female, Maximum data transfer rate: 5 Gbit/s, Product colour: Black, Magnetically shielded

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
AWG wire size
28
Magnetically shielded
Yes
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product colour *
Black
Plug and Play
Yes
Weight & dimensions
Cable length *
10 m
Cable diameter
7 mm
Weight
700 g
Packaging data
Package width
210 mm
Package depth
65 mm
Package height
210 mm
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
CLUB3D CAC-1403 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 15 m USB A Black CLUB3D CAC-1403 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 15 m USB A Black
(show image)
CAC-1403 USB 3.0 Active Repeater Cable 15 Meter M/F 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.0 Active Repeater Cable 5 meters USB cable USB 3.2 Gen 1 (3.1 Gen 1) 5 m USB A Black CLUB3D USB 3.0 Active Repeater Cable 5 meters USB cable USB 3.2 Gen 1 (3.1 Gen 1) 5 m USB A Black
(show image)
CAC-1401 USB 3.0 Active Repeater Cable 5 Meter M/F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)