Brother logo

Brother ADS-2600We ADF scanner 600 x 600 DPI A4 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160720
Info modified on:
13 Mar 2024, 09:06:48
Long product name Brother ADS-2600We ADF scanner 600 x 600 DPI A4 Black:

ADS-2600We - 600 x 600, ADF, USB 2.0, Fast Ethernet, 802.11b/g/n, 256 MB, 20W, 3.6 kg

Brother ADS-2600We ADF scanner 600 x 600 DPI A4 Black:

Reduce time spent on repetitive scan tasks with the ADS-2600We. The 9.3cm colour touchscreen allows users to quickly access features from the advanced 48 programmable shortcuts on the LCD swipe home screen. The ADS-2600We also incorporates Secure Function Lock and Active Directory Authentication, controlling usage and providing a secure scan environment.

Supported by 2-sided scan speeds of up to 24 pages per minute (48ipm) with a 50 sheet Automatic Document Feeder (ADF), the ADS-2600We offers network connectivity enabling multiple staff to share documents via the wired or wireless connection. Bundled with a range of software for document management and OCR.

- up to 24ppm/48ipm 2-sided scan
- 50 sheet ADF
- Scan-to Cloud, FTP, email, Image, Printer, Network, File, USB, SharePoint, OCR, mobile device
- 9.3cm Colour LCD touchscreen
- Secure Function Lock
- Networked.

Short summary description Brother ADS-2600We ADF scanner 600 x 600 DPI A4 Black:

Brother ADS-2600We, 215,9 x 355,6 mm, 600 x 600 DPI, 1200 x 1200 DPI, 30 bit, 24 bit, 24 ppm

Long summary description Brother ADS-2600We ADF scanner 600 x 600 DPI A4 Black:

Brother ADS-2600We. Maximum scan size: 215,9 x 355,6 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: ADF scanner, Product colour: Black, Display diagonal: 9,4 cm (3.7"). Sensor type: CMOS dual CIS, Scan file formats: JPG, PDF, TIFF, Maximum duty cycle: 1500 pages per month. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper, ISO A-series sizes (A0...A9): A4, A5, A6, A8

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.